IC PEPS/TPMS 125KHZ 14DIP
Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-DIP (0.300", 7.62mm)
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | MCP2030A-I/P | MCP2030A-I/P |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Passive Entry/Start, TPMS | Receiver |
| Supply Voltage | Other; 2V ~ 3.6V | 3.6V; Other; 2V ~ 3.6V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DIP; 14-DIP (0.300", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) |