Microchip Technology, Inc. Interface - Drivers, Receivers, Transceivers MIC2551ABML-TR

Description
IC TRANSCEIVER HALF 1/1 16MLF
Description
IC TRANSCEIVER HALF 1/1 16MLF
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2551ABML-TR is a USB transceiver that complies with USB 2.0 specifications, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It features a patented dual supply voltage operation, allowing the system interface to reference I/O signals to a supply voltage as low as 1.6V while being powered by the USB VBUS. This design minimizes the need for additional buffering logic and reduces overall system power consumption. The device includes integrated speed select termination and meets USB suspend-current requirements, making it suitable for low-power applications. It is available in a compact 16-pin MLF package, which facilitates space-efficient designs. The MIC2551ABML-TR is ideal for use in portable devices such as PDAs, palmtops, and cell phones, where efficient power management and compliance with USB standards are critical.

Datasheet Summary
Powered by GS/AI

The MIC2551ABML-TR is a USB transceiver that complies with USB 2.0 specifications, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It features a patented dual supply voltage operation, allowing the system interface to reference I/O signals to a supply voltage as low as 1.6V while being powered by the USB VBUS. This design minimizes the need for additional buffering logic and reduces overall system power consumption. The device includes integrated speed select termination and meets USB suspend-current requirements, making it suitable for low-power applications. It is available in a compact 16-pin MLF package, which facilitates space-efficient designs. The MIC2551ABML-TR is ideal for use in portable devices such as PDAs, palmtops, and cell phones, where efficient power management and compliance with USB standards are critical.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MIC2551ABML-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MIC2551ABML-TR
Interface - Drivers, Receivers, Transceivers MIC2551ABML-TR
IC TRANSCEIVER HALF 1/1 16MLF

IC TRANSCEIVER HALF 1/1 16MLF

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MIC2551ABML-TR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details