Microchip Technology, Inc. 8-Ch. Ultra-Low Phase Noise Continuous Waveform Transmitter with Beamformer MD1730

Description
The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a dedicated signal path designed to minimize phase noise to the output. In addition, it has a high-speed SPI interface that enables CW beamforming features. The outputs of the MD1730 can swing up to ±8V and each output has a separate programmable phase delay. Additionally, by programming the internal frequency divider register, the MD1730 can output different CW frequencies from a single clock source. For instance, when the input clock frequency is 160 MHz and the frequency divider is set to 16, an output CW frequency of 5 MHz can be obtained with a phase delay step size of 6.25 ns, which translates to an angular resolution of 11.25 degrees. Additional Features • 8-Channel Ultrasound Continuous Waveform (CW) Transmitter with Integrated Beamformer • CW Output ±1V to ±8Vp-p with Low RON • -160 dbc/Hz Ultra-Low Phase Noise at 1 kHz Offset and 5 MHz • 8-Bit Programmable Per-Channel Beamforming Phase Delay • 8-Bit Programmable Dividers for CW Frequency with Input Clock Frequency up to 250 Mhz • Input Clock Compatible with LVDS/SSTL or Single-Ended LVCMOS • LVCMOS 2.5V Logic for the Control I/O pins • Fast SPI Interface Supports up to 200 MHz • SPI Interface Supports Daisy Chaining and Broadcasting Modes
Datasheet
Description
The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a dedicated signal path designed to minimize phase noise to the output. In addition, it has a high-speed SPI interface that enables CW beamforming features. The outputs of the MD1730 can swing up to ±8V and each output has a separate programmable phase delay. Additionally, by programming the internal frequency divider register, the MD1730 can output different CW frequencies from a single clock source. For instance, when the input clock frequency is 160 MHz and the frequency divider is set to 16, an output CW frequency of 5 MHz can be obtained with a phase delay step size of 6.25 ns, which translates to an angular resolution of 11.25 degrees. Additional Features • 8-Channel Ultrasound Continuous Waveform (CW) Transmitter with Integrated Beamformer • CW Output ±1V to ±8Vp-p with Low RON • -160 dbc/Hz Ultra-Low Phase Noise at 1 kHz Offset and 5 MHz • 8-Bit Programmable Per-Channel Beamforming Phase Delay • 8-Bit Programmable Dividers for CW Frequency with Input Clock Frequency up to 250 Mhz • Input Clock Compatible with LVDS/SSTL or Single-Ended LVCMOS • LVCMOS 2.5V Logic for the Control I/O pins • Fast SPI Interface Supports up to 200 MHz • SPI Interface Supports Daisy Chaining and Broadcasting Modes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Ch. Ultra-Low Phase Noise Continuous Waveform Transmitter with Beamformer - MD1730 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Ch. Ultra-Low Phase Noise Continuous Waveform Transmitter with Beamformer
MD1730
8-Ch. Ultra-Low Phase Noise Continuous Waveform Transmitter with Beamformer MD1730
The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a dedicated signal path designed to minimize phase noise to the output. In addition, it has a high-speed SPI interface that enables CW beamforming features. The outputs of the MD1730 can swing up to ±8V and each output has a separate programmable phase delay. Additionally, by programming the internal frequency divider register, the MD1730 can output different CW frequencies from a single clock source. For instance, when the input clock frequency is 160 MHz and the frequency divider is set to 16, an output CW frequency of 5 MHz can be obtained with a phase delay step size of 6.25 ns, which translates to an angular resolution of 11.25 degrees. Additional Features • 8-Channel Ultrasound Continuous Waveform (CW) Transmitter with Integrated Beamformer • CW Output ±1V to ±8Vp-p with Low RON • -160 dbc/Hz Ultra-Low Phase Noise at 1 kHz Offset and 5 MHz • 8-Bit Programmable Per-Channel Beamforming Phase Delay • 8-Bit Programmable Dividers for CW Frequency with Input Clock Frequency up to 250 Mhz • Input Clock Compatible with LVDS/SSTL or Single-Ended LVCMOS • LVCMOS 2.5V Logic for the Control I/O pins • Fast SPI Interface Supports up to 200 MHz • SPI Interface Supports Daisy Chaining and Broadcasting Modes

The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a dedicated signal path designed to minimize phase noise to the output. In addition, it has a high-speed SPI interface that enables CW beamforming features. The outputs of the MD1730 can swing up to ±8V and each output has a separate programmable phase delay. Additionally, by programming the internal frequency divider register, the MD1730 can output different CW frequencies from a single clock source. For instance, when the input clock frequency is 160 MHz and the frequency divider is set to 16, an output CW frequency of 5 MHz can be obtained with a phase delay step size of 6.25 ns, which translates to an angular resolution of 11.25 degrees.

Additional Features

• 8-Channel Ultrasound Continuous Waveform (CW) Transmitter with Integrated Beamformer

• CW Output ±1V to ±8Vp-p with Low RON

• -160 dbc/Hz Ultra-Low Phase Noise at 1 kHz Offset and 5 MHz

• 8-Bit Programmable Per-Channel Beamforming Phase Delay

• 8-Bit Programmable Dividers for CW Frequency with Input Clock Frequency up to 250 Mhz

• Input Clock Compatible with LVDS/SSTL or Single-Ended LVCMOS

• LVCMOS 2.5V Logic for the Control I/O pins

• Fast SPI Interface Supports up to 200 MHz

• SPI Interface Supports Daisy Chaining and Broadcasting Modes

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number MD1730
Product Name 8-Ch. Ultra-Low Phase Noise Continuous Waveform Transmitter with Beamformer
Device Type Beamformers; Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32177-C-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details