SY10EP89VZG -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Microchip Technology, Inc.
Interface - Drivers, Receivers, Transceivers
SY10EP89VZG
Description
IC DRIVER 2/0 8SOIC
Datasheet
Description
IC DRIVER 2/0 8SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
SY10EP89VZG
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SY10EP89VZG |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
View Details
Supply Voltage
3.3V
Package Type
42-WFQFN Exposed Pad
Pins
42 #
View Details
Device Type
Beamformers
Operating Frequency
1000 to 26500 MHz
View Details
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
2 suppliers