Microchip Technology, Inc. RF Receivers MICRF211AYQS-TR

Description
- RF Receiver ASK, OOK 380MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP
Request a Quote Datasheet
Description
- RF Receiver ASK, OOK 380MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF211AYQS-TR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK, OOK 380MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP

- RF Receiver ASK, OOK 380MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP

Buy Now Datasheet
RF Receivers - MICRF211AYQS-CT-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK, OOK 380MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP

- RF Receiver ASK, OOK 380MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP

Buy Now Datasheet
RF Receivers - MICRF211AYQS-DKR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK, OOK 380MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP

- RF Receiver ASK, OOK 380MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP

Buy Now Datasheet
RF Receivers MICRF211AYQS-TR
RF RX ASK/OOK 380-450MHZ 16QSOP

RF RX ASK/OOK 380-450MHZ 16QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MICRF211AYQS-TR-ND MICRF211AYQS-TR
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 380 to 450 MHz
Data Rate 10 kbps 10 kbps
Bias Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20734UA1KFFB3GTCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Receivers - SI4629-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details