Microchip Technology, Inc. WiFi Modules (802.11) RN131G-I/RM480

Description
WiFi Modules (802.11) ULP WiFi 802.11 b/g surface mount module with on-board antenna and UFL connector
Datasheet
Description
WiFi Modules (802.11) ULP WiFi 802.11 b/g surface mount module with on-board antenna and UFL connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
RN131G-I/RM480
WiFi Modules (802.11) RN131G-I/RM480
WiFi Modules (802.11) ULP WiFi 802.11 b/g surface mount module with on-board antenna and UFL connector

WiFi Modules (802.11) ULP WiFi 802.11 b/g surface mount module with on-board antenna and UFL connector

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number RN131G-I/RM480
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9161-LACA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2200 MHz
Data Rate 8000 kbps
View Details
6 GHz Wi-Fi 6E High Power Front End Module - QPF4656 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details