Microchip Technology, Inc. RFID, RF Access, Monitoring ICs MCP2030AT-I/SL

Description
Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-SOIC (0.154", 3.90mm Width)
Datasheet
Description
Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-SOIC (0.154", 3.90mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MCP2030AT-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MCP2030AT-I/SL
RFID, RF Access, Monitoring ICs MCP2030AT-I/SL
Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-SOIC (0.154", 3.90mm Width)

Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - MCP2030AT-I/SL - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
MCP2030AT-I/SL
RFID, RF Access, Monitoring ICs MCP2030AT-I/SL
IC PEPS/TPMS 125KHZ 14SOIC

IC PEPS/TPMS 125KHZ 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MCP2030AT-I/SL MCP2030AT-I/SL
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver Passive Entry/Start, TPMS
Interface SPI
Features RoHS
Supply Voltage 3.6V; Other; 2V ~ 3.6V Other; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CC2511 2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface - CC2511F32RSPR - Texas Instruments
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
View Details
3 suppliers
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM20732IT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details