"IC RF TxRx Only General ISM < 1GHz 433MHz, 868MHz, 915MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC RF TXRX ISM<1GHZ>
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | MRF49XAT-I/STTR-ND | MRF49XAT-I/ST |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx Only |
| Operating Frequency | 433 to 915 MHz | |
| Data Rate | 256 kbps | 256 kbps |
| Bias Current | 11 to 13 mA |