Manufacturer: Bourns Inc.
Win Source Part Number: 899591-TIC206S-S
Operating Temperature Range: -40°C ~ 110°C (TC)
Features: TRIAC Logic - Sensitive Gate 700 V 4 A Through Hole TO-220
Package: Reel - TR
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: TIC206
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
TRIAC SENS GATE 700V 4A TO220 Product overview: TIC206S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 4A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC206S-S can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 700V 4A Through Hole TO-220
TRIAC SENS GATE 700V 4A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 899591-TIC206S-S | 300-TIC206S-S | TIC206S-S-ND | TIC206S-S |
| Product Name | Triacs - TIC206S-S | 700V 4A TO220 Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220 | Tape & Reel (TR) | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Standards and Certifications | RoHS | |||
| VDRM | 700 volts | 700 volts |