Vishay Intertechnology, Inc. SCRs - Single - Modules - VSKT250-14 VSKT250-14

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777102-VSKT250-14 Packaging: Bulk Package: 3-MAGN-A-PAK Mounting: Chassis Mount Voltage - Off State: 1400V Current - Non Rep. Surge 50, 60Hz (Itsm): 8500A, 8900A Part Status: Obsolete(EOL) Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 555A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 500mA Current - On State (It (AV)) (Maximum): 250A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777102-VSKT250-14 Packaging: Bulk Package: 3-MAGN-A-PAK Mounting: Chassis Mount Voltage - Off State: 1400V Current - Non Rep. Surge 50, 60Hz (Itsm): 8500A, 8900A Part Status: Obsolete(EOL) Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 555A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 500mA Current - On State (It (AV)) (Maximum): 250A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - VSKT250-14 - 777102-VSKT250-14 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - VSKT250-14
777102-VSKT250-14
SCRs - Single - Modules - VSKT250-14 777102-VSKT250-14
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777102-VSKT250-14 Packaging: Bulk Package: 3-MAGN-A-PAK Mounting: Chassis Mount Voltage - Off State: 1400V Current - Non Rep. Surge 50, 60Hz (Itsm): 8500A, 8900A Part Status: Obsolete(EOL) Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 555A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 500mA Current - On State (It (AV)) (Maximum): 250A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777102-VSKT250-14
Packaging: Bulk
Package: 3-MAGN-A-PAK
Mounting: Chassis Mount
Voltage - Off State: 1400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8500A, 8900A
Part Status: Obsolete(EOL)
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 555A
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 200mA
Current - Hold (Ih) (Maximum): 500mA
Current - On State (It (AV)) (Maximum): 250A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VSKT250-14
Discrete Semiconductor Products - Thyristors - SCRs - Modules VSKT250-14
SCR DBL HISCR 1400V 230A MAGNPAK

SCR DBL HISCR 1400V 230A MAGNPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 777102-VSKT250-14 VSKT250-14
Product Name SCRs - Single - Modules - VSKT250-14 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B671-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details