Vishay Intertechnology, Inc. SCRs - Single - VS-10TTS08PBF VS-10TTS08PBF

Description
Manufacturer: Vishay Win Source Part Number: 853724-VS-10TTS08PBF Features: SCR 800 V 10 A Part Status: Discontinued at Digi-Key Family Name: 10TTS08 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 10TTS08PBF, Q3111334, VS-10TTS08PBF-ND, VS10TTS08PBF, VS10TTS08PBF-ND
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 853724-VS-10TTS08PBF Features: SCR 800 V 10 A Part Status: Discontinued at Digi-Key Family Name: 10TTS08 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 10TTS08PBF, Q3111334, VS-10TTS08PBF-ND, VS10TTS08PBF, VS10TTS08PBF-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-10TTS08PBF - 853724-VS-10TTS08PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-10TTS08PBF
853724-VS-10TTS08PBF
SCRs - Single - VS-10TTS08PBF 853724-VS-10TTS08PBF
Manufacturer: Vishay Win Source Part Number: 853724-VS-10TTS08PBF Features: SCR 800 V 10 A Part Status: Discontinued at Digi-Key Family Name: 10TTS08 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 10TTS08PBF, Q3111334, VS-10TTS08PBF-ND, VS10TTS08PBF, VS10TTS08PBF-ND

Manufacturer: Vishay
Win Source Part Number: 853724-VS-10TTS08PBF
Features: SCR 800 V 10 A
Part Status: Discontinued at Digi-Key
Family Name: 10TTS08
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 50
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 10TTS08PBF, Q3111334, VS-10TTS08PBF-ND, VS10TTS08PBF, VS10TTS08PBF-ND

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-10TTS08PBF
Discrete Semiconductor Products - Thyristors - SCRs VS-10TTS08PBF
SCR 800V 10A TO220AB

SCR 800V 10A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 853724-VS-10TTS08PBF VS-10TTS08PBF
Product Name SCRs - Single - VS-10TTS08PBF Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B613-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MOC3012 - 850473-MOC3012 - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1590N26TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AD
VDRM 2800 volts
View Details