SCR 800V 135A TO209AC
SCR THYRISTOR, 85A, 800V, TO-209AC; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:85A; On State RMS Current:135A; Thyristor Case Style:TO-94; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
SCRs Thyristors - TO-83/94 COM RD-e3
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST083S08PFM0P | 55M0935 | VS-ST083S08PFM0P |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 85A, 800V, To-209Ac; Peak Repetitive Off State Voltage Vishay | SCRs |
| Thyristor Type | SCR | SCR | |
| Package Type | TO-209AC, TO-94-4, Stud | TO-94 | |
| VDRM | 800 volts | ||
| IT(RMS) | 135 amps |