Win Source Part Number: 1157835-VS-P434
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Bulk
Standard Package: 10
Current - Hold (Ih) (Max): 130 mA
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 60 mA
Current - On State (It (RMS)) (Max): 40 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 385A, 400A
Structure: Bridge, Single Phase - All SCRs
Number of SCRs, Diodes: 4 SCRs
Mounting Type: Chassis Mount
Package / Case: 8-PACE-PAK
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSP434
Base Product Number: P434
MODULE SCR BRIDGE 40A 1000V D-19
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 1157835-VS-P434 | VS-P434 | VS-P434 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs - Modules | Discrete Semiconductor Products - Thyristors - SCRs - Modules | SCR Modules |
| Thyristor Type | SCR | SCR |