Vishay Precision Group SCRs - Single - VS-50RIA60M VS-50RIA60M

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763871-VS-50RIA60M Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-208AC, TO-65-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A, 1255A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AC (TO-65) Current - On State (It (RMS)) (Maximum): 80A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 50A Current - Off State (Maximum): 15mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763871-VS-50RIA60M Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-208AC, TO-65-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A, 1255A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AC (TO-65) Current - On State (It (RMS)) (Maximum): 80A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 50A Current - Off State (Maximum): 15mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-50RIA60M - 763871-VS-50RIA60M - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-50RIA60M
763871-VS-50RIA60M
SCRs - Single - VS-50RIA60M 763871-VS-50RIA60M
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763871-VS-50RIA60M Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-208AC, TO-65-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A, 1255A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AC (TO-65) Current - On State (It (RMS)) (Maximum): 80A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 50A Current - Off State (Maximum): 15mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763871-VS-50RIA60M
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: TO-208AC, TO-65-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A, 1255A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AC (TO-65)
Current - On State (It (RMS)) (Maximum): 80A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 100mA
Current - Hold (Ih) (Maximum): 200mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 50A
Current - Off State (Maximum): 15mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thyristors To65 Braz Sqr Vishay - 43X2305 - Newark, An Avnet Company
Chicago, IL, United States
Thyristors To65 Braz Sqr Vishay
43X2305
Thyristors To65 Braz Sqr Vishay 43X2305
Thyristors - TO65 BRAZ SQR

Thyristors - TO65 BRAZ SQR

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-50RIA60M
Discrete Semiconductor Products - Thyristors - SCRs VS-50RIA60M
SCR 600V 80A TO208AC

SCR 600V 80A TO208AC

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number 763871-VS-50RIA60M 43X2305 VS-50RIA60M
Product Name SCRs - Single - VS-50RIA60M Thyristors To65 Braz Sqr Vishay Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
B-2 and B-2T Series SCR/Diode Module - B664-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
SCRs - Single - 16RIA80M - 1121443-16RIA80M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details