Vishay Precision Group SCRs - Single - VS-50RIA80M VS-50RIA80M

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763872-VS-50RIA80M Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-208AC, TO-65-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A, 1255A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AC (TO-65) Current - On State (It (RMS)) (Maximum): 80A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 50A Current - Off State (Maximum): 15mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763872-VS-50RIA80M Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-208AC, TO-65-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A, 1255A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AC (TO-65) Current - On State (It (RMS)) (Maximum): 80A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 50A Current - Off State (Maximum): 15mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-50RIA80M - 763872-VS-50RIA80M - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-50RIA80M
763872-VS-50RIA80M
SCRs - Single - VS-50RIA80M 763872-VS-50RIA80M
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763872-VS-50RIA80M Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-208AC, TO-65-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A, 1255A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AC (TO-65) Current - On State (It (RMS)) (Maximum): 80A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 50A Current - Off State (Maximum): 15mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763872-VS-50RIA80M
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: TO-208AC, TO-65-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 1200A, 1255A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AC (TO-65)
Current - On State (It (RMS)) (Maximum): 80A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 100mA
Current - Hold (Ih) (Maximum): 200mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 50A
Current - Off State (Maximum): 15mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Thyristors - TO65 BRAZ SQR-e3

SCRs Thyristors - TO65 BRAZ SQR-e3

Buy Now
Thyristor, 50A, 800V, To-208Ac; Scr Module Type Vishay - 43X2306 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 50A, 800V, To-208Ac; Scr Module Type Vishay
43X2306
Thyristor, 50A, 800V, To-208Ac; Scr Module Type Vishay 43X2306
THYRISTOR, 50A, 800V, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V; Product Range:-RoHS Compliant: Yes

THYRISTOR, 50A, 800V, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-50RIA80M
Discrete Semiconductor Products - Thyristors - SCRs VS-50RIA80M
SCR 800V 80A TO208AC

SCR 800V 80A TO208AC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 763872-VS-50RIA80M VS-50RIA80M 43X2306 VS-50RIA80M
Product Name SCRs - Single - VS-50RIA80M SCRs Thyristor, 50A, 800V, To-208Ac; Scr Module Type Vishay Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details