Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THYRISTORS
VISHAY INTERTECHNOLOGY, INC.
VS-50RIA20M -- DISCRETE SEMICONDUCTOR PRODUCTS - THYRISTORS - SCRS
Vishay Intertechnology, Inc.
Discrete Semiconductor Products - Thyristors - SCRs
VS-50RIA20M
Description
SCR 200V 80A TO208AC
Description
SCR 200V 80A TO208AC
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-50RIA20M
Discrete Semiconductor Products - Thyristors - SCRs
VS-50RIA20M
SCR 200V 80A TO208AC
SCR 200V 80A TO208AC
Supplier's Site
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
SCRs
VS-50RIA20M
SCRs
VS-50RIA20M
SCRs Thyristors - TO65 BRAZ SQR-e3
SCRs Thyristors - TO65 BRAZ SQR-e3
Buy Now
Technical Specifications
Acme Chip Technology Co., Limited
VAST STOCK CO., LIMITED
Product Category
Thyristors
Thyristors
Product Number
VS-50RIA20M
VS-50RIA20M
Product Name
Discrete Semiconductor Products - Thyristors - SCRs
SCRs
Thyristor Type
SCR
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Thyristor Diode Module, 400V, 42.5A; Scr Module Type Sensata/crydom
B612F-2T
Specs
Thyristor Type
SCR
Standards and Certifications
RoHS
View Details
3
suppliers
Infineon Technologies AG
Discrete Semiconductor Products - Thyristors - SCRs - Modules
T2180N12TOFVTXPSA1
Specs
Thyristor Type
SCR
Package Type
DO-200AD
V
DRM
1800 volts
View Details
Rochester Electronics
Optoisolators - Triac, SCR Output - MOC3020TVM
MOC3020TVM
Specs
Thyristor Type
SCR; Triac
Package Type
DIP; 6-DIP
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Thyristors
9056204
Specs
Thyristor Type
Scr
Package Type
A 73b
Pin Count
7
View Details