TRIAC Alternistor - Snubberless 800V 8A Surface Mount D²PAK
TRIAC ALTERNISTOR 800V 8A D2PAK
Triacs Snubberless , logic level and standard 8 A Triacs
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | T835-8G-TR-ND | T835-8G-TR | T835-8G-TR |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 800 volts |