TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-220
TRIAC SENS GATE 400V 4A TO220 Product overview: TIC206D-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 4A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC206D-S can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 796765-TIC206D-S
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TC)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A @ 50Hz
Triac Type: Logic - Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: TIC206D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): TIC206D; FT0408DH00TU ; TLC226T; TLC226D;
Introduction Date: May 23, 1993
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
TRIAC SENS GATE 400V 4A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | TIC206D-S-ND | 300-TIC206D-S | 796765-TIC206D-S | TIC206D-S |
| Product Name | TRIACs | 400V 4A TO220 Triac | Triacs - TIC206D-S | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | Tape & Reel (TR) | TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Standards and Certifications | RoHS | |||
| VDRM | 400 volts | 400 volts | 400 volts |