Vishay Intertechnology, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-P435

Description
Win Source Part Number: 1012141-VS-P435 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 130 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Current - On State (It (RMS)) (Max): 40 A Current - Non Rep. Surge 50, 60Hz (Itsm): 385A, 400A Structure: Bridge, Single Phase - All SCRs Number of SCRs, Diodes: 4 SCRs Mounting Type: Chassis Mount Package / Case: 8-PACE-PAK Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSP435 Base Product Number: P435
Request a Quote Datasheet
Description
Win Source Part Number: 1012141-VS-P435 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 130 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Current - On State (It (RMS)) (Max): 40 A Current - Non Rep. Surge 50, 60Hz (Itsm): 385A, 400A Structure: Bridge, Single Phase - All SCRs Number of SCRs, Diodes: 4 SCRs Mounting Type: Chassis Mount Package / Case: 8-PACE-PAK Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSP435 Base Product Number: P435
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1012141-VS-P435 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1012141-VS-P435
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1012141-VS-P435
Win Source Part Number: 1012141-VS-P435 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 130 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Current - On State (It (RMS)) (Max): 40 A Current - Non Rep. Surge 50, 60Hz (Itsm): 385A, 400A Structure: Bridge, Single Phase - All SCRs Number of SCRs, Diodes: 4 SCRs Mounting Type: Chassis Mount Package / Case: 8-PACE-PAK Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSP435 Base Product Number: P435

Win Source Part Number: 1012141-VS-P435
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Bulk
Standard Package: 10
Current - Hold (Ih) (Max): 130 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 60 mA
Current - On State (It (RMS)) (Max): 40 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 385A, 400A
Structure: Bridge, Single Phase - All SCRs
Number of SCRs, Diodes: 4 SCRs
Mounting Type: Chassis Mount
Package / Case: 8-PACE-PAK
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSP435
Base Product Number: P435

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
VS-P435
SCR Modules VS-P435
SCR Modules 1200 Volt 40 Amp

SCR Modules 1200 Volt 40 Amp

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-P435
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-P435
MODULE SCR BRIDGE 40A 1200V D-19

MODULE SCR BRIDGE 40A 1200V D-19

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1012141-VS-P435 VS-P435 VS-P435
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules SCR Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B624-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Scr Thyristor, 1.4Kv, 250A Rohs Compliant Infineon - 42AH2126 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers