Vishay Intertechnology, Inc. SCRs - Single - Modules - VS-P103W VS-P103W

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791090-VS-P103W Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PACE-PAK Mounting: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A Family Name: VS-P103W Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 25A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791090-VS-P103W Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PACE-PAK Mounting: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A Family Name: VS-P103W Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 25A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - VS-P103W - 791090-VS-P103W - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - VS-P103W
791090-VS-P103W
SCRs - Single - Modules - VS-P103W 791090-VS-P103W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791090-VS-P103W Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PACE-PAK Mounting: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A Family Name: VS-P103W Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 25A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791090-VS-P103W
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-PACE-PAK
Mounting: Chassis Mount
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 357A, 375A
Family Name: VS-P103W
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 25A (DC)
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-P103W
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-P103W
SCR HY-BRIDGE 800V 25A PACE-PAK

SCR HY-BRIDGE 800V 25A PACE-PAK

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VS-P103W
SCR Modules VS-P103W
SCR Modules 800 Volt 25 Amp

SCR Modules 800 Volt 25 Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number 791090-VS-P103W VS-P103W VS-P103W
Product Name SCRs - Single - Modules - VS-P103W Discrete Semiconductor Products - Thyristors - SCRs - Modules SCR Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B523F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details