TRIAC Alternistor - Snubberless 600V 12A Surface Mount D²PAK
TRIAC ALTERNISTOR 600V 12A D2PAK
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 497-T1235-6B-TR-ND | T1235-6B-TR |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 600 volts |