TRIAC Standard 800V 12A Through Hole TO-220AB
TRIAC 800V 12A TO220AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | TOPT12-800C0,127-ND | TOPT12-800C0,127 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) |
| VDRM | 800 volts |