TRIAC Alternistor - Snubberless 800V 8A Through Hole TO-220AB Insulated
TRIAC, 800V, 8A, TO-220AB ROHS COMPLIANT: YES
TRIAC ALTERNISTOR 800V 8A TO220
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 2133384 | 497-T835H-8I-ND | 14AJ2755 | T835H-8I |
| Product Name | TRIACs | TRIACs | Triac, 800V, 8A, To-220Ab Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||
| Package Type | TO-220; To-220ab | TO-220; TO-220-3 | TO-220-3 | |
| Pin Count | 3 | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |