U.S. Plastic Corporation Plasti Dip Aerosol & Liquid Synthetic Rubber Coating 38047

Description
Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for tools because it gives more gripping power, insulates and serves to identify ownership. It can be used to coat ends of rope and to prevent breakage of glass bottles and containers. It also prevents corrosion of chains, locks and metal parts. Plasti Dip is an industrial grade, high solids material formulated to provide a permanent, smooth, thick coating. It is flammable, similar in appearance to flexible vinyl, and is resistant to abrasion, cutting, and marring. Just dip the item to be coated in Plasti Dip and let dry in the air-no heat required. 1 gallon will coat 40 square foot at 10 mil thick. UV formula available in 1 and 5 gallon sizes. Should be applied in 68 - 70 with no wind and out of the sunlight. Dried coat temp use range -30 to 200F. Item can not ship via Air freight of any kind. 5 Gallon size will have a $25.00 per each hazmat charge to be shipped UPS. NOTE: The 1 gallon & 5 gallon Plasti Dip products and the 1 gallon and 1 quart Thinner are not to be sold into or used in the State of California.
Description
Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for tools because it gives more gripping power, insulates and serves to identify ownership. It can be used to coat ends of rope and to prevent breakage of glass bottles and containers. It also prevents corrosion of chains, locks and metal parts. Plasti Dip is an industrial grade, high solids material formulated to provide a permanent, smooth, thick coating. It is flammable, similar in appearance to flexible vinyl, and is resistant to abrasion, cutting, and marring. Just dip the item to be coated in Plasti Dip and let dry in the air-no heat required. 1 gallon will coat 40 square foot at 10 mil thick. UV formula available in 1 and 5 gallon sizes. Should be applied in 68 - 70 with no wind and out of the sunlight. Dried coat temp use range -30 to 200F. Item can not ship via Air freight of any kind. 5 Gallon size will have a $25.00 per each hazmat charge to be shipped UPS. NOTE: The 1 gallon & 5 gallon Plasti Dip products and the 1 gallon and 1 quart Thinner are not to be sold into or used in the State of California.

Suppliers

Company
Product
Description
Supplier Links
Plasti Dip Aerosol & Liquid Synthetic Rubber Coating - 38047 - U.S. Plastic Corporation
Lima, OH, USA
Plasti Dip Aerosol & Liquid Synthetic Rubber Coating
38047
Plasti Dip Aerosol & Liquid Synthetic Rubber Coating 38047
Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for tools because it gives more gripping power, insulates and serves to identify ownership. It can be used to coat ends of rope and to prevent breakage of glass bottles and containers. It also prevents corrosion of chains, locks and metal parts. Plasti Dip is an industrial grade, high solids material formulated to provide a permanent, smooth, thick coating. It is flammable, similar in appearance to flexible vinyl, and is resistant to abrasion, cutting, and marring. Just dip the item to be coated in Plasti Dip and let dry in the air-no heat required. 1 gallon will coat 40 square foot at 10 mil thick. UV formula available in 1 and 5 gallon sizes. Should be applied in 68 - 70 with no wind and out of the sunlight. Dried coat temp use range -30 to 200F. Item can not ship via Air freight of any kind. 5 Gallon size will have a $25.00 per each hazmat charge to be shipped UPS. NOTE: The 1 gallon & 5 gallon Plasti Dip products and the 1 gallon and 1 quart Thinner are not to be sold into or used in the State of California.

Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for tools because it gives more gripping power, insulates and serves to identify ownership. It can be used to coat ends of rope and to prevent breakage of glass bottles and containers. It also prevents corrosion of chains, locks and metal parts. Plasti Dip is an industrial grade, high solids material formulated to provide a permanent, smooth, thick coating. It is flammable, similar in appearance to flexible vinyl, and is resistant to abrasion, cutting, and marring. Just dip the item to be coated in Plasti Dip and let dry in the air-no heat required. 1 gallon will coat 40 square foot at 10 mil thick. UV formula available in 1 and 5 gallon sizes. Should be applied in 68 - 70 with no wind and out of the sunlight. Dried coat temp use range -30 to 200F. Item can not ship via Air freight of any kind. 5 Gallon size will have a $25.00 per each hazmat charge to be shipped UPS. NOTE: The 1 gallon & 5 gallon Plasti Dip products and the 1 gallon and 1 quart Thinner are not to be sold into or used in the State of California.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Coatings
Product Number 38047
Product Name Plasti Dip Aerosol & Liquid Synthetic Rubber Coating
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
Fluon® Melt Processable Compounds - ETFE 7 - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers
Form Pellets
View Details