U.S. Plastic Corporation HCF Multi-Purpose Acrylic Coating 38074

Description
HCF is a flexible acrylic, water base coating. Its very low V.O.C.s, non-flammable and high solids content make it an Emission Control Coating System, eccs, that can be air dried or heat cured to meet production demands. HCF can be sprayed*, dipped or brushed, is available in a wide variety of colors, and exhibits excellent petroleum, chemical, UV, corrosion and abrasion resistance. The safety of water base with the performance of solvent base coatings. Typical applications include: Protecting and color coding transformers, coils, tools, fixtures and brackets, oil handling equipment, heavy machinery, chain link fence components. Bonds to coarse metal, wood, concrete and plastics without primers. Primer is suggested for smooth metal surfaces. NOTE: The 1 gallon Plasti Dip HCF Coatings are not to be sold into or used in the State of California.
Description
HCF is a flexible acrylic, water base coating. Its very low V.O.C.s, non-flammable and high solids content make it an Emission Control Coating System, eccs, that can be air dried or heat cured to meet production demands. HCF can be sprayed*, dipped or brushed, is available in a wide variety of colors, and exhibits excellent petroleum, chemical, UV, corrosion and abrasion resistance. The safety of water base with the performance of solvent base coatings. Typical applications include: Protecting and color coding transformers, coils, tools, fixtures and brackets, oil handling equipment, heavy machinery, chain link fence components. Bonds to coarse metal, wood, concrete and plastics without primers. Primer is suggested for smooth metal surfaces. NOTE: The 1 gallon Plasti Dip HCF Coatings are not to be sold into or used in the State of California.

Suppliers

Company
Product
Description
Supplier Links
HCF Multi-Purpose Acrylic Coating - 38074 - U.S. Plastic Corporation
Lima, OH, USA
HCF Multi-Purpose Acrylic Coating
38074
HCF Multi-Purpose Acrylic Coating 38074
HCF is a flexible acrylic, water base coating. Its very low V.O.C.s, non-flammable and high solids content make it an Emission Control Coating System, eccs, that can be air dried or heat cured to meet production demands. HCF can be sprayed*, dipped or brushed, is available in a wide variety of colors, and exhibits excellent petroleum, chemical, UV, corrosion and abrasion resistance. The safety of water base with the performance of solvent base coatings. Typical applications include: Protecting and color coding transformers, coils, tools, fixtures and brackets, oil handling equipment, heavy machinery, chain link fence components. Bonds to coarse metal, wood, concrete and plastics without primers. Primer is suggested for smooth metal surfaces. NOTE: The 1 gallon Plasti Dip HCF Coatings are not to be sold into or used in the State of California.

HCF is a flexible acrylic, water base coating. Its very low V.O.C.s, non-flammable and high solids content make it an Emission Control Coating System, eccs, that can be air dried or heat cured to meet production demands. HCF can be sprayed*, dipped or brushed, is available in a wide variety of colors, and exhibits excellent petroleum, chemical, UV, corrosion and abrasion resistance. The safety of water base with the performance of solvent base coatings. Typical applications include: Protecting and color coding transformers, coils, tools, fixtures and brackets, oil handling equipment, heavy machinery, chain link fence components. Bonds to coarse metal, wood, concrete and plastics without primers. Primer is suggested for smooth metal surfaces. NOTE: The 1 gallon Plasti Dip HCF Coatings are not to be sold into or used in the State of California.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Coatings
Product Number 38074
Product Name HCF Multi-Purpose Acrylic Coating
Type Coating
Unlock Full Specs
to access all available technical data