U.S. Plastic Corporation HCF Multi-Purpose Acrylic Coating 38089

Description
HCF is a flexible acrylic, water base coating. Its very low V.O.C.s, non-flammable and high solids content make it an Emission Control Coating System, eccs, that can be air dried or heat cured to meet production demands. HCF can be sprayed*, dipped or brushed, is available in a wide variety of colors, and exhibits excellent petroleum, chemical, UV, corrosion and abrasion resistance. The safety of water base with the performance of solvent base coatings. Typical applications include: Protecting and color coding transformers, coils, tools, fixtures and brackets, oil handling equipment, heavy machinery, chain link fence components. Bonds to coarse metal, wood, concrete and plastics without primers. Primer is suggested for smooth metal surfaces. NOTE: The 1 gallon Plasti Dip HCF Coatings are not to be sold into or used in the State of California.
Description
HCF is a flexible acrylic, water base coating. Its very low V.O.C.s, non-flammable and high solids content make it an Emission Control Coating System, eccs, that can be air dried or heat cured to meet production demands. HCF can be sprayed*, dipped or brushed, is available in a wide variety of colors, and exhibits excellent petroleum, chemical, UV, corrosion and abrasion resistance. The safety of water base with the performance of solvent base coatings. Typical applications include: Protecting and color coding transformers, coils, tools, fixtures and brackets, oil handling equipment, heavy machinery, chain link fence components. Bonds to coarse metal, wood, concrete and plastics without primers. Primer is suggested for smooth metal surfaces. NOTE: The 1 gallon Plasti Dip HCF Coatings are not to be sold into or used in the State of California.

Suppliers

Company
Product
Description
Supplier Links
HCF Multi-Purpose Acrylic Coating - 38089 - U.S. Plastic Corporation
Lima, OH, USA
HCF Multi-Purpose Acrylic Coating
38089
HCF Multi-Purpose Acrylic Coating 38089
HCF is a flexible acrylic, water base coating. Its very low V.O.C.s, non-flammable and high solids content make it an Emission Control Coating System, eccs, that can be air dried or heat cured to meet production demands. HCF can be sprayed*, dipped or brushed, is available in a wide variety of colors, and exhibits excellent petroleum, chemical, UV, corrosion and abrasion resistance. The safety of water base with the performance of solvent base coatings. Typical applications include: Protecting and color coding transformers, coils, tools, fixtures and brackets, oil handling equipment, heavy machinery, chain link fence components. Bonds to coarse metal, wood, concrete and plastics without primers. Primer is suggested for smooth metal surfaces. NOTE: The 1 gallon Plasti Dip HCF Coatings are not to be sold into or used in the State of California.

HCF is a flexible acrylic, water base coating. Its very low V.O.C.s, non-flammable and high solids content make it an Emission Control Coating System, eccs, that can be air dried or heat cured to meet production demands. HCF can be sprayed*, dipped or brushed, is available in a wide variety of colors, and exhibits excellent petroleum, chemical, UV, corrosion and abrasion resistance. The safety of water base with the performance of solvent base coatings. Typical applications include: Protecting and color coding transformers, coils, tools, fixtures and brackets, oil handling equipment, heavy machinery, chain link fence components. Bonds to coarse metal, wood, concrete and plastics without primers. Primer is suggested for smooth metal surfaces. NOTE: The 1 gallon Plasti Dip HCF Coatings are not to be sold into or used in the State of California.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Coatings
Product Number 38089
Product Name HCF Multi-Purpose Acrylic Coating
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Coatings - THERMOSEAL® P110 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Electronic Conformal Coating - Elan-tron® - ELANTAS North America LLC
Specs
Type Coating
Chemistry Resin; Silicone
Features Chemical Resistant; Dielectric; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details