U.S. Plastic Corporation Plasti Dip Aerosol & Liquid Synthetic Rubber Coating 38152

Description
Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for tools because it gives more gripping power, insulates and serves to identify ownership. It can be used to coat ends of rope and to prevent breakage of glass bottles and containers. It also prevents corrosion of chains, locks and metal parts. Plasti Dip is an industrial grade, high solids material formulated to provide a permanent, smooth, thick coating. It is flammable, similar in appearance to flexible vinyl, and is resistant to abrasion, cutting, and marring. Just dip the item to be coated in Plasti Dip and let dry in the air-no heat required. 1 gallon will coat 40 square foot at 10 mil thick. UV formula available in 1 and 5 gallon sizes. Should be applied in 68 - 70 with no wind and out of the sunlight. Dried coat temp use range -30 to 200F. Item can not ship via Air freight of any kind. 5 Gallon size will have a $25.00 per each hazmat charge to be shipped UPS. NOTE: The 1 gallon & 5 gallon Plasti Dip products and the 1 gallon and 1 quart Thinner are not to be sold into or used in the State of California.
Description
Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for tools because it gives more gripping power, insulates and serves to identify ownership. It can be used to coat ends of rope and to prevent breakage of glass bottles and containers. It also prevents corrosion of chains, locks and metal parts. Plasti Dip is an industrial grade, high solids material formulated to provide a permanent, smooth, thick coating. It is flammable, similar in appearance to flexible vinyl, and is resistant to abrasion, cutting, and marring. Just dip the item to be coated in Plasti Dip and let dry in the air-no heat required. 1 gallon will coat 40 square foot at 10 mil thick. UV formula available in 1 and 5 gallon sizes. Should be applied in 68 - 70 with no wind and out of the sunlight. Dried coat temp use range -30 to 200F. Item can not ship via Air freight of any kind. 5 Gallon size will have a $25.00 per each hazmat charge to be shipped UPS. NOTE: The 1 gallon & 5 gallon Plasti Dip products and the 1 gallon and 1 quart Thinner are not to be sold into or used in the State of California.

Suppliers

Company
Product
Description
Supplier Links
Plasti Dip Aerosol & Liquid Synthetic Rubber Coating - 38152 - U.S. Plastic Corporation
Lima, OH, USA
Plasti Dip Aerosol & Liquid Synthetic Rubber Coating
38152
Plasti Dip Aerosol & Liquid Synthetic Rubber Coating 38152
Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for tools because it gives more gripping power, insulates and serves to identify ownership. It can be used to coat ends of rope and to prevent breakage of glass bottles and containers. It also prevents corrosion of chains, locks and metal parts. Plasti Dip is an industrial grade, high solids material formulated to provide a permanent, smooth, thick coating. It is flammable, similar in appearance to flexible vinyl, and is resistant to abrasion, cutting, and marring. Just dip the item to be coated in Plasti Dip and let dry in the air-no heat required. 1 gallon will coat 40 square foot at 10 mil thick. UV formula available in 1 and 5 gallon sizes. Should be applied in 68 - 70 with no wind and out of the sunlight. Dried coat temp use range -30 to 200F. Item can not ship via Air freight of any kind. 5 Gallon size will have a $25.00 per each hazmat charge to be shipped UPS. NOTE: The 1 gallon & 5 gallon Plasti Dip products and the 1 gallon and 1 quart Thinner are not to be sold into or used in the State of California.

Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for tools because it gives more gripping power, insulates and serves to identify ownership. It can be used to coat ends of rope and to prevent breakage of glass bottles and containers. It also prevents corrosion of chains, locks and metal parts. Plasti Dip is an industrial grade, high solids material formulated to provide a permanent, smooth, thick coating. It is flammable, similar in appearance to flexible vinyl, and is resistant to abrasion, cutting, and marring. Just dip the item to be coated in Plasti Dip and let dry in the air-no heat required. 1 gallon will coat 40 square foot at 10 mil thick. UV formula available in 1 and 5 gallon sizes. Should be applied in 68 - 70 with no wind and out of the sunlight. Dried coat temp use range -30 to 200F. Item can not ship via Air freight of any kind. 5 Gallon size will have a $25.00 per each hazmat charge to be shipped UPS. NOTE: The 1 gallon & 5 gallon Plasti Dip products and the 1 gallon and 1 quart Thinner are not to be sold into or used in the State of California.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Coatings
Product Number 38152
Product Name Plasti Dip Aerosol & Liquid Synthetic Rubber Coating
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

XtraForm ® Texturing Liquids -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Coating
Form Liquid
Dispensing Method Printing / Screen
View Details
Magna-Cryl® 2512 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
TAKELAC™ / TAKENATE™ Polyurethane -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
View Details