U.S. Plastic Corporation IPS Weld-On P-70 PVC/CPVC Primer 28293

Description
The most aggressive primer commercially available. Excellent product for cold weather applications. If used properly, will soften the surfaces of PVC and CPVC pipe and fittings which is necessary for the proper solvent welding of the materials. Meets ASTM F-656 & SCAQMD 1168 Industry Listings: NSF, LOW VOC with 3 Year Shelf Life. For socket joint fabrication in pint and quart cans. Pipe cement requirements are as follows. For 1/2" pipe size, the average number of joints per qt is 300. For 3/4" pipe size, 200. For 1" pipe size, 125. For 1-1/2" pipe size, 90. For 2 inch, 60. For 3", 40. For 4" pipe size, the average is 30. NSF listed. Item can not ship via Air freight of any kind.
Description
The most aggressive primer commercially available. Excellent product for cold weather applications. If used properly, will soften the surfaces of PVC and CPVC pipe and fittings which is necessary for the proper solvent welding of the materials. Meets ASTM F-656 & SCAQMD 1168 Industry Listings: NSF, LOW VOC with 3 Year Shelf Life. For socket joint fabrication in pint and quart cans. Pipe cement requirements are as follows. For 1/2" pipe size, the average number of joints per qt is 300. For 3/4" pipe size, 200. For 1" pipe size, 125. For 1-1/2" pipe size, 90. For 2 inch, 60. For 3", 40. For 4" pipe size, the average is 30. NSF listed. Item can not ship via Air freight of any kind.

Suppliers

Company
Product
Description
Supplier Links
IPS Weld-On P-70 PVC/CPVC Primer - 28293 - U.S. Plastic Corporation
Lima, OH, USA
IPS Weld-On P-70 PVC/CPVC Primer
28293
IPS Weld-On P-70 PVC/CPVC Primer 28293
The most aggressive primer commercially available. Excellent product for cold weather applications. If used properly, will soften the surfaces of PVC and CPVC pipe and fittings which is necessary for the proper solvent welding of the materials. Meets ASTM F-656 & SCAQMD 1168 Industry Listings: NSF, LOW VOC with 3 Year Shelf Life. For socket joint fabrication in pint and quart cans. Pipe cement requirements are as follows. For 1/2" pipe size, the average number of joints per qt is 300. For 3/4" pipe size, 200. For 1" pipe size, 125. For 1-1/2" pipe size, 90. For 2 inch, 60. For 3", 40. For 4" pipe size, the average is 30. NSF listed. Item can not ship via Air freight of any kind.

The most aggressive primer commercially available. Excellent product for cold weather applications. If used properly, will soften the surfaces of PVC and CPVC pipe and fittings which is necessary for the proper solvent welding of the materials. Meets ASTM F-656 & SCAQMD 1168 Industry Listings: NSF, LOW VOC with 3 Year Shelf Life. For socket joint fabrication in pint and quart cans. Pipe cement requirements are as follows. For 1/2" pipe size, the average number of joints per qt is 300. For 3/4" pipe size, 200. For 1" pipe size, 125. For 1-1/2" pipe size, 90. For 2 inch, 60. For 3", 40. For 4" pipe size, the average is 30. NSF listed. Item can not ship via Air freight of any kind.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Coatings
Product Number 28293
Product Name IPS Weld-On P-70 PVC/CPVC Primer
Type Coating; Primer
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Coatings - VICOTE® F807 Grey - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details
Hi-Wax™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
Chemistry Polyethylene Wax
Substrate Plastic
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details