TE Connectivity Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Body Features Case Color : Orange Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight (G) : 14 Configuration Features Output Switching : Random Contact Features Contact Arrangement :... | |
| Body Features Device Package Style : SIP Product Weight : 11 G [.4 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.4 MM [1 INCH ] Product Length : 43.1 MM [1.7 INCH ] Product Width : 7.6 MM | |
| Body Features Device Package Style : SIP Product Weight : 25 G [.85 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 34.3 MM [1.35 INCH ] Product Length : 43.1 MM [1.7 INCH ] Product Width : 22.8 MM | |
| Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM [1 INCH ] Product... | |
| Body Features Enclosure Type : Dust Protected Primary Product Color : Black Product Weight : 33 G [1.164 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO... | |
| Body Features Enclosure Type : Dust Protected Primary Product Color : Black Product Weight : 33 G [1.164 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 16 G [.565 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 280 G [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM [4.38 INCH ] Product Length : 82.3 MM [3.24 INCH ] Product Width : 22.5 MM | |
| Body Features Enclosure Type : Dust Protected Product Weight : 35 G [1.2 OZ ] Configuration Features Coil Special Features : Rp 1200Ω Contact Arrangement : 1 Form C SPDT-CO Relay Options : Back EMF Suppression Contact Features... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 35 G [1.2 OZ ] Configuration Features Coil Special Features : Rp 1200Ω Contact Arrangement : 1 Form U (NO-DM) Contact Features Contact Material : Silver Alloy Dimensions... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 35 G [1.2 OZ ] Configuration Features Coil Special Features : Rp 560Ω Contact Arrangement : 1 Form C SPDT-CO Relay Options : Back EMF Suppression Contact Features... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 35 G [1.2 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM [.98 INCH ] Product... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 35 G [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM [1.24 INCH ] Product Length : 42.3 MM [1.66 INCH ] Product Width : 15.15 MM | |
| Body Features Enclosure Type : Dust Protected Product Weight : 35 G [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM [1.24 INCH ] Product Length : 43.1 MM [1.7 INCH ] Product Width : 15.15 MM | |
| Body Features Enclosure Type : Dust Protected Product Weight : 40 G [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 40 G [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 6 Form C (CO) Contact Number of Poles : 6 Contact Features... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 40 G [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 6 Form C 6PDT-CO Contact Number of Poles : 6 Contact Features... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 40 G [1.41 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Contact Features... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 40 G [1.41 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Special Features : Bifurcated/Twin Contacts Contact Features... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 40 G [1.41 OZ ] Configuration Features Contact Arrangement : 6 Form C (CO) Contact Number of Poles : 6 Contact Special Features : Bifurcated/Twin Contacts Contact Features... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 45 G [1.587 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles :... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 51 G [1.799 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles :... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 54 G [1.905 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Contact Plating... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 71 G [2.504 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 85 G [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles :... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 85 G [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles :... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 85 G [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles :... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 85 G [2.988 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Contact Plating... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 86 G [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles :... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 90 G [3.175 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 90 G [3.175 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 90 G [3.175 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6 Contact... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 90 G [3.175 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 5A (NO) + 1B (NC) Contact Number of Poles : 6 Contact... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 92 G [3.245 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles :... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 92 G [3.245 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles :... | |
| Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire... | |
| Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 2 Form C, SPDT Contact Arrangement : 2 Form X DPST-NO Contact Number of Poles : 2 Dimensions Coil Wire... | |
| Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM [15.3 INCH ]... | |
| Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM [15.3 INCH ]... | |
| Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Wire Size (MMSQ) : .34 Wire... | |
| Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 2 Form X DPST-NO Contact Number of Poles : 2 Dimensions Coil Wire Length : 152 MM [6 INCH ]... | |
| Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A (NO) Relay Options : Back EMF Suppression Dimensions Product Height : 50 MM [1.969 INCH ]... | |
| Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM [15 INCH ] Wire Size (MMSQ) : .34 Wire... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 1B (NC) Contact Number of Poles : 4 Contact Special... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Special... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G [1.058 OZ ] Configuration Features Contact Arrangement : 5A (NO) + 1B (NC) Contact Number of Poles : 6 Contact Special... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 10 G [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F, Protection Diode Contact Arrangement : 2 Form C DPDT-CO... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F, Protection Diode Contact Arrangement : 3 Form C 3PDT-CO... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 3 Form C 3PDT-CO Contact Number... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 5.4 G [.19 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (G) : 20 Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 13 G [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 14 G [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 20 G [.706 OZ ] Configuration Features Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G [1.058 OZ ] Configuration Features Contact Arrangement : 2A (NO) + 2B (NC) Contact Number of Poles : 4 Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 1B (NC) Contact Number of Poles : 4 Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G [1.058 OZ ] Configuration Features Contact Arrangement : 5A (NO) + 1B (NC) Contact Number of Poles : 6 Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 6 G [.212 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G [.317 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Orange Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Orange Product Weight : 13 G [.459 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Orange Product Weight : 14 G [.494 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight (G) : 20 Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight (OZ) : .176 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 20 G [.705 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 24 G [.847 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G [1.058 OZ ] Configuration Features Coil Special Features : Protection Diode, UL Coil Insulation Class F Contact Arrangement : 2 Form C... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F, Protection Diode Contact Arrangement : 3 Form C... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F, Protection Diode Contact Arrangement : 4 Form C... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 3 Form C 3PDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 5.4 G [.19 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 5.4 G [.19 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 5.4 G [.19 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9.2 G [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9.4 G [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM [15.3 INCH ]... | |
| Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 3.5 G [.1235 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Alloy... | |
| Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 2.8 G [.0988 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact... | |
| Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 2.8 G [.0988 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ruthenium Contact... | |
| Body Features Insulation Special Features : 6000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G [2.857 OZ ] Contact Features Contact Arrangement : 1 Form X (NO, Bridging) Contact Current Class... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight (G) : 20 Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 -... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 13 G [.459 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 5 -... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 13 G [.459 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 16, 5 -... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 14 G [.494 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 -... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 14 G [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 10 - 20,... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 14 G [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16, 10 -... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 20 G [.706 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 10 - 20,... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 20 G [.706 OZ ] Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 10 - 20,... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 24 G [.847 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 -... | |
| Body Features Primary Product Color : Black Product Weight : 280 G [9.87 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Switch Arrangement : 1 Form A (SPST-NO) Dimensions... | |
| Body Features Product Weight : 14 G [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5... | |
| Body Features Product Weight : 14 G [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 2 - 5 Contact Current Rating (Max) (AMP) : 5... | |
| Body Features Product Weight : 14 G [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi... | |
| Body Features Product Weight : 30 G [1.058 OZ ] Contact Features Contact Arrangement : 3 Form A (NO) + 1 Form B (NC) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max)... | |
| Body Features Product Weight : 35 G [1.2 OZ ] Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 30 - 50 Dimensions Height Class (Mechanical)... | |
| Body Features Product Weight : 40 G [1.41 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 3 Contact Material : Ag Contact Number... | |
| Body Features Product Weight : 40 G [1.41 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 3 Contact Material : Ag Contact Number... | |
| Body Features Product Weight : 40 G [1.41 OZ ] Contact Features Contact Arrangement : 8 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 3 Contact Material : Ag Contact Number... | |
| Body Features Product Weight : 45 G [1.587 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 4 Form C (CO) Contact Number of Poles : 4 Contact Features Contact... | |
| Body Features Product Weight : 45 G [1.587 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 4 Form C (CO) Contact Number of Poles : 4 Contact Special Features :... | |
| Body Features Product Weight : 8 G [.282 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Base Material : AgSnO2 Contact Current Class (AMP) : 20 - 30 Terminal Type : PCB-THR Dimensions Height... | |
| Body Features Product Weight : 80 G [2.824 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material :... | |
| Body Features Product Weight : 80 G [2.824 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material :... | |
| Body Features Product Weight : 80 G [2.824 OZ ] Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material :... | |
| Body Features Product Weight : 80 G [2.824 OZ ] Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material :... | |
| Body Features Product Weight : 85 G [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 1 Form C (CO) Contact Number of Poles : 1 Contact Features Contact... | |
| Body Features Product Weight : 85 G [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 1 Form X (NO, Bridging) Contact Number of Poles : 1 Contact Special... | |
| Body Features Product Weight : 85 G [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C (CO) Contact Number of Poles : 2 Contact Features Contact... | |
| Body Features Product Weight : 85 G [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C (CO) Contact Number of Poles : 3 Contact Features Contact... | |
| Body Features Product Weight : 85 G [2.988 OZ ] Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material :... | |
| Body Features Product Weight : 85 G [2.988 OZ ] Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material :... | |
| Body Features Product Weight : 92 G [3.245 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 1 Form A (NO) Contact Number of Poles : 1 Contact Features Contact... | |
| Body Features Product Weight : 92 G [3.245 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form A (NO) Contact Number of Poles : 2 Contact Features Contact... | |
| Body Features Product Weight : 92 G [3.245 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C (CO) Contact Number of Poles : 2 Contact Features Contact... | |
| Body Features Weight (G) : 2.8 Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin... | |
| Body Features Weight : 16 G [.565 OZ ] Contact Features Contact Base Material : Ag Alloy Micro Relay Contact Arrangement : 1 Form A (NO) Micro Relay Contact Current Class : 20 - 30 A Terminal... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Contact Number of Poles : 2 Contact Plating Material : Gold Signal Relay Contact Arrangement :... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [.881 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay... | |
| Body Features Weight : 25 G [.881 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 25 G [.881 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 6 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : AgNi+Au Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel-Palladium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single... | |
| Body Features Weight : 27 G [.952 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Gold F Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay... | |
| Body Features Weight : 27 G [.952 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 6 Contact Plating Material : Gold Contact Special Features :... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ruthenium Contact Number of Poles : 6 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ruthenium Contact Number of Poles : 6 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Flash Signal Relay Contact... | |
| Body Features Weight : 35 G [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 35 G [1.058 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features :... | |
| Body Features Weight : 35 G [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form A (NO) Mini Relay Contact Current Class : 30 - 50 A Terminal... | |
| Body Features Weight : 4 G [.141 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 20 - 30... | |
| Configuration Features Auxiliary Switch Contact Arrangement : 2 SPDT Contact Arrangement : DPST-NO Contact Number of Poles : 2 Electrical Characteristics Coil Resistance (OHM) : 90, 7.8 Coil Voltage Rating (VDC) : 28 Contact Current... | |
| Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Product Height : 20 MM [.787 INCH ] Product Length : 15 MM [.59 INCH ] Product Width : 15 MM | |
| Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 63.5 MM [2.5 INCH ] Product Length : 63.3 MM [2.492 INCH ] Product... | |
| Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Not RF Rated, Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact... | |
| Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 1008.3 Coil Voltage Rating (VDC) :... | |
| Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) :... | |
| Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 48 Contact Current... | |
| Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 110... | |
| Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 65... | |
| Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM [3.09 INCH ] Product Length : 114.8 MM [4.52 INCH ] Product Width : 82.55 MM [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment... | |
| Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM [3.09 INCH ] Product Length : 114.8 MM [4.52 INCH ] Product Width : 82.55 MM [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage... | |
| Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Ag Dimensions Product Height : 63.5 MM [2.5 INCH ] Product Length : 85.73 MM [3.375 INCH ] Product Width : 63.8 MM | |
| Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Dimensions Product Height : 63.5 MM [2.5 INCH ] Product Length : 85.73 MM [3.375 INCH ] Product Width : 63.8 MM [2.512 INCH ] Electrical Characteristics Coil Power... | |
| Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Two Auxiliary Switches Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 96 Operation/Applicatio n Current Type : DC Delay... | |
| Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 79.5 MM [3.13 INCH ] Product Length : 66.68 MM [2.62 INCH ] Product... | |
| Configuration Features Contact Arrangement : 8 Form C 8PDT-CO Contact Number of Poles : 8 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 89.7 MM [3.53 INCH ] Product Length : 66.68 MM [2.62 INCH ] Product... | |
| Configuration Features Contact Arrangement : SPST Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 32 Other Contact Current Class (AMP) : >50 -... | |
| Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 1 Form X, SPST-NO High Voltage Relay Contact Current Rating (AMP) : 65 Electrical... | |
| Configuration Features Power Switching : Carry Only Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 110 Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 28000... | |
| Configuration Features Power Switching : Make Only Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (Max) (AMP) : 8 Electrical Characteristics Contact Voltage Rating (VDC) : 3.5 Mechanical Attachment Product... | |
| Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO Contact Current Rating (AMP) : 110 Electrical Characteristics Coil Resistance (OHM) : 2000 Contact Voltage Rating (VDC) : 28 Mechanical... | |
| Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO Contact Current Rating (AMP) : 110 Electrical Characteristics Coil Resistance (OHM) : 24 Contact Voltage Rating (VDC) : 28 Mechanical... | |
| Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO Contact Current Rating (AMP) : 65 Electrical Characteristics Coil Resistance (OHM) : 24 Contact Voltage Rating (VDC) : 25 Mechanical... | |
| Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3... | |
| Contact Features Micro Relay Contact Arrangement : 1 Form A (NO) Micro Relay Contact Current Class : 20 - 30 A Electrical Characteristics Micro Relay Coil Resistance (OHM) : 181 Rated Coil Voltage... | |
| Mechanical Attachment Product Mount Type : Socket | |
| Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets |
| << Prev | Next >> |