TE Connectivity Electromechanical Relays & Contactors 5-1618400-3

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 2 Form X DPST-NO Contact Number of Poles : 2 Dimensions Coil Wire Length : 152 MM  [6 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 98 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 300 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M6 x 1 Female
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 2 Form X DPST-NO Contact Number of Poles : 2 Dimensions Coil Wire Length : 152 MM  [6 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 98 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 300 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M6 x 1 Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1618400-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1618400-3
Electromechanical Relays & Contactors 5-1618400-3
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 2 Form X DPST-NO Contact Number of Poles : 2 Dimensions Coil Wire Length : 152 MM  [6 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 98 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 300 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M6 x 1 Female

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Contact Arrangement : 2 Form X DPST-NO
  • Contact Number of Poles : 2

Dimensions


  • Coil Wire Length : 152 MM  [6 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 98
  • Coil Voltage Rating (VDC) : 32
  • Contact Current Rating (AMP) : 300
  • Contact Switching Voltage (Max) (VDC) : 600

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 80

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M6 x 1 Female
Buy Now
Relays - 5-1618400-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, DPST-NO

RELAY, DPST-NO

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1618400-3 5-1618400-3
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393779-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
3 suppliers
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1415075-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers