TE Connectivity Electromechanical Relays & Contactors 6-1393243-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT2 series is a general purpose power PCB relay with two poles, configured as 2 form C (CO) or 2 form A (NO) contacts, rated for 8A switching at 250VAC and 400VAC maximum switching voltage. It features reinforced insulation with 5kVrms between coil and contacts and 10mm clearance and creepage. The relay operates with DC or AC coils, with the 6-1393243-1 variant corresponding to a 6VDC coil, 90Ω resistance, and 400mW power consumption. It uses AgNi 90/10 contact material, has a maximum operating temperature of 85°C, and is rated for 30 million mechanical operations with DC coil. The component is through-hole mountable with 5mm pin spacing and is designed for wave soldering, not reflow. It meets IEC60335-1, UL E214025, cCSAus 1142018, and CQC standards.

Datasheet Summary
Powered by GS/AI

The RT2 series is a general purpose power PCB relay with two poles, configured as 2 form C (CO) or 2 form A (NO) contacts, rated for 8A switching at 250VAC and 400VAC maximum switching voltage. It features reinforced insulation with 5kVrms between coil and contacts and 10mm clearance and creepage. The relay operates with DC or AC coils, with the 6-1393243-1 variant corresponding to a 6VDC coil, 90Ω resistance, and 400mW power consumption. It uses AgNi 90/10 contact material, has a maximum operating temperature of 85°C, and is rated for 30 million mechanical operations with DC coil. The component is through-hole mountable with 5mm pin spacing and is designed for wave soldering, not reflow. It meets IEC60335-1, UL E214025, cCSAus 1142018, and CQC standards.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1393243-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1393243-1
Electromechanical Relays & Contactors 6-1393243-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G  [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 13 G  [.459 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .4
  • Coil Resistance (OHM) : 90
  • Coil Voltage Rating (VDC) : 6
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 15
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Tube, Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 6-1393243-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RT-Series

Relay RT-Series

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays, Up to 2 Amps - 6-1393243-1 - 959789-6-1393243-1 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 6-1393243-1
959789-6-1393243-1
Signal Relays, Up to 2 Amps - 6-1393243-1 959789-6-1393243-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959789-6-1393243-1 Packaging: Carton Termination: PC Pin, PCB Contact Material: Silver Current Rating: 8 A Number of Contacts: 2 Length: 29 mm Mounting: SMD (SMT) Coil Resistance: 90 Ω Coil Current: 66.67 mA Contact Current Rating: 8 A Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 6 ms Coil Power: 400 mW Height: 15.7 mm Weight: 13 g Number of Pins: 8 Width: 12.7 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536490080 Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 15 A Ambient Temperature Range High: 85 °C Throw Configuration: DPDT Coil Voltage (DC): 6 V Dropout Voltage: 600 mV Contact Voltage Rating (AC): 250 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959789-6-1393243-1
Packaging: Carton
Termination: PC Pin, PCB
Contact Material: Silver
Current Rating: 8 A
Number of Contacts: 2
Length: 29 mm
Mounting: SMD (SMT)
Coil Resistance: 90 Ω
Coil Current: 66.67 mA
Contact Current Rating: 8 A
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 6 ms
Coil Power: 400 mW
Height: 15.7 mm
Weight: 13 g
Number of Pins: 8
Width: 12.7 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 12.7 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536490080
Voltage Rating (AC): 400 V
Max Voltage Rating (AC): 400 V
REACH SVHC: Unknown
ELV: Compliant
Max Current Rating: 15 A
Ambient Temperature Range High: 85 °C
Throw Configuration: DPDT
Coil Voltage (DC): 6 V
Dropout Voltage: 600 mV
Contact Voltage Rating (AC): 250 V

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
6-1393243-1
Industrial Relays 6-1393243-1
Industrial Relays RT424006

Industrial Relays RT424006

Buy Now Datasheet
General Purpose Relay, Rt2 Bistable Series, Power, Non Latching, Dpdt, 6 Vdc, 8 A Rohs Compliant Schrack Te Connectivity - 74T0782 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Rt2 Bistable Series, Power, Non Latching, Dpdt, 6 Vdc, 8 A Rohs Compliant Schrack Te Connectivity
74T0782
General Purpose Relay, Rt2 Bistable Series, Power, Non Latching, Dpdt, 6 Vdc, 8 A Rohs Compliant Schrack Te Connectivity 74T0782
General Purpose Relay, RT2 bistable Series, Power, Non Latching, DPDT, 6 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, RT2 bistable Series, Power, Non Latching, DPDT, 6 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 6-1393243-1 6-1393243-1 959789-6-1393243-1 6-1393243-1 74T0782
Product Name Electromechanical Relays & Contactors Relays Signal Relays, Up to 2 Amps - 6-1393243-1 Industrial Relays General Purpose Relay, Rt2 Bistable Series, Power, Non Latching, Dpdt, 6 Vdc, 8 A Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.4000 watts
Unlock Full Specs
to access all available technical data