TE Connectivity Solid State Relays 6-1393028-4

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Input Voltage Range (VDC) : 3.3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Input Voltage Range (VDC) : 3.3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Solid state relay with DC input and 1 Form A (SPST-NO) output, designed for board mounting with solder pins. The unit measures 43.1 mm in length, 15.15 mm in width, and 31.7 mm in height, and weighs 35 g. It provides 4000 V rms optical isolation, operates continuously, and supports a maximum output voltage of 30 VDC and current of 50 mA. The input voltage range is 3 to 32 VDC, with a must-operate voltage of 3 VDC and must-release voltage of 1 VDC. Turn-on and turn-off times are 1 ms at 25 mA load. Operating temperature ranges from -30°C to +80°C, with storage temperature up to +100°C. The potting compound meets UL94V-0 flammability rating. The relay is compatible with 2IOM mounting boards and has a solderability rating of 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

Solid state relay with DC input and 1 Form A (SPST-NO) output, designed for board mounting with solder pins. The unit measures 43.1 mm in length, 15.15 mm in width, and 31.7 mm in height, and weighs 35 g. It provides 4000 V rms optical isolation, operates continuously, and supports a maximum output voltage of 30 VDC and current of 50 mA. The input voltage range is 3 to 32 VDC, with a must-operate voltage of 3 VDC and must-release voltage of 1 VDC. Turn-on and turn-off times are 1 ms at 25 mA load. Operating temperature ranges from -30°C to +80°C, with storage temperature up to +100°C. The potting compound meets UL94V-0 flammability rating. The relay is compatible with 2IOM mounting boards and has a solderability rating of 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 6-1393028-4 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
6-1393028-4
Solid State Relays 6-1393028-4
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Input Voltage Range (VDC) : 3.3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.38 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 31.7 MM  [1.24 INCH ]
  • Product Length : 43.1 MM  [1.7 INCH ]
  • Product Width : 15.15 MM  [.596 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 3 - 32
  • Input Voltage Range (VDC) : 3.3 - 32
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 6-1393028-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
INPUT DC MODULE,5V DC LOGIC-24V DC IP

INPUT DC MODULE,5V DC LOGIC-24V DC IP

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Solid State Relay, 0.05A, 3.3Vdc 32Vdc Rohs Compliant Potter&brumfield Te Connectivity - 75AJ1271 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 0.05A, 3.3Vdc 32Vdc Rohs Compliant Potter&brumfield Te Connectivity
75AJ1271
Solid State Relay, 0.05A, 3.3Vdc 32Vdc Rohs Compliant Potter&brumfield Te Connectivity 75AJ1271
SOLID STATE RELAY, 0.05A, 3.3VDC - 32VDC ROHS COMPLIANT: YES

SOLID STATE RELAY, 0.05A, 3.3VDC - 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 6-1393028-4 6-1393028-4 75AJ1271
Product Name Solid State Relays Relays Solid State Relay, 0.05A, 3.3Vdc 32Vdc Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Socket or Plug-in Style; Socketable
View Details
Signal Relays - 1-1393810-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617162-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1617030-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers