TE Connectivity Electromechanical Relays & Contactors 6-1393211-9

Description
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .142 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 86 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .142 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 86 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T92 series is a two-pole power relay for general-purpose applications, designed to switch compressor loads up to 3.5 tons. This variant, identified by part number 6-1393211-9, is a panel-mounted relay with quick-connect terminals, featuring an AgCdO contact material and a 12 VDC coil. It has a 2 form A contact arrangement, switching up to 600 VAC and 40 A resistive load, with 8 mm clearance and 9.5 mm creepage between coil and contacts. It meets UL 508 and UL 873 standards, is rated for Class F insulation, and has a maximum coil power of 1.7 W. Mechanical endurance is rated at 10 million operations. The relay is suitable for HVAC and industrial controls, with an operating temperature range of -55°C to 85°C.

Datasheet Summary
Powered by GS/AI

The T92 series is a two-pole power relay for general-purpose applications, designed to switch compressor loads up to 3.5 tons. This variant, identified by part number 6-1393211-9, is a panel-mounted relay with quick-connect terminals, featuring an AgCdO contact material and a 12 VDC coil. It has a 2 form A contact arrangement, switching up to 600 VAC and 40 A resistive load, with 8 mm clearance and 9.5 mm creepage between coil and contacts. It meets UL 508 and UL 873 standards, is rated for Class F insulation, and has a maximum coil power of 1.7 W. Mechanical endurance is rated at 10 million operations. The relay is suitable for HVAC and industrial controls, with an operating temperature range of -55°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1393211-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1393211-9
Electromechanical Relays & Contactors 6-1393211-9
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .142 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 86 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 86 G  [3.034 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form A DPST-NO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 26.42 MM  [1.04 INCH ]
  • Product Length : 68.58 MM  [2.7 INCH ]
  • Product Width : 34.54 MM  [1.36 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .142
  • Coil Power Rating DC (WATT) : 1.7
  • Coil Resistance (OHM) : 86
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 40
  • Contact Limiting Continuous Current (AMP) : 40
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 500mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Tray, Bundle

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Relays - 6-1393211-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay T92

Relay T92

Buy Now
Relays - 6-1393211-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T92

T92

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relay, T92 Series, Power General Purpose, Non Latching, Dpst-No, 12 Vdc, 30 A Rohs Compliant Potter&brumfield Te Connectivity - 27C5702 - Newark, An Avnet Company
Chicago, IL, United States
Relay, T92 Series, Power General Purpose, Non Latching, Dpst-No, 12 Vdc, 30 A Rohs Compliant Potter&brumfield Te Connectivity
27C5702
Relay, T92 Series, Power General Purpose, Non Latching, Dpst-No, 12 Vdc, 30 A Rohs Compliant Potter&brumfield Te Connectivity 27C5702
Relay, T92 Series, Power - General Purpose, Non Latching, DPST-NO, 12 VDC, 30 A RoHS Compliant: Yes

Relay, T92 Series, Power - General Purpose, Non Latching, DPST-NO, 12 VDC, 30 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 6-1393211-9 6-1393211-9 27C5702
Product Name Electromechanical Relays & Contactors Relays Relay, T92 Series, Power General Purpose, Non Latching, Dpst-No, 12 Vdc, 30 A Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
DC Power 1.7 watts
Unlock Full Specs
to access all available technical data