TE Connectivity Electromechanical Relays & Contactors 6-1393127-2

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 85.73 MM  [3.375 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 2 Coil Resistance (OHM) : 288 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 85.73 MM  [3.375 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 2 Coil Resistance (OHM) : 288 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1393127-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1393127-2
Electromechanical Relays & Contactors 6-1393127-2
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 85.73 MM  [3.375 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 2 Coil Resistance (OHM) : 288 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Dimensions


  • Product Height : 63.5 MM  [2.5 INCH ]
  • Product Length : 85.73 MM  [3.375 INCH ]
  • Product Width : 63.8 MM  [2.512 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 2
  • Coil Resistance (OHM) : 288
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 600
  • Contact Voltage Rating (VDC) : 125
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : 6-32 Screw
  • Main Termination & Connection Type : 8-32 Screw

Usage Conditions


  • Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ]
  • Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ]
Buy Now Datasheet
Relays - 6-1393127-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PRD

PRD

Buy Now
Relays - 6-1393127-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
10-50 AMP HEAVY DUTY

10-50 AMP HEAVY DUTY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1393127-2 6-1393127-2
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Power Relays - 1-1393114-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers