TE Connectivity Electromechanical Relays & Contactors 6-1415060-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 5A (NO) + 1B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 87 MM  [3.42 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.4 Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 10080 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (WATT) : 1 - 1.5 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 40 Height Class (Mechanical) (MM) : 50 Length Class (Mechanical) (MM) : 60 Width Class (Mechanical) (MM) : 40 Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [104 DEGF ] Environmental Category of Protection : RTI
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 5A (NO) + 1B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 87 MM  [3.42 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.4 Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 10080 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (WATT) : 1 - 1.5 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 40 Height Class (Mechanical) (MM) : 50 Length Class (Mechanical) (MM) : 60 Width Class (Mechanical) (MM) : 40 Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [104 DEGF ] Environmental Category of Protection : RTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1415060-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1415060-1
Electromechanical Relays & Contactors 6-1415060-1
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 5A (NO) + 1B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 87 MM  [3.42 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.4 Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 10080 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (WATT) : 1 - 1.5 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 40 Height Class (Mechanical) (MM) : 50 Length Class (Mechanical) (MM) : 60 Width Class (Mechanical) (MM) : 40 Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [104 DEGF ] Environmental Category of Protection : RTI

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 90 G  [3.175 OZ ]

Configuration Features


  • Coil Special Features : Diode Rectified
  • Contact Arrangement : 5A (NO) + 1B (NC)
  • Contact Number of Poles : 6
  • Contact Special Features : Force Guided Contacts

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Product Height : 66.5 MM  [2.61 INCH ]
  • Product Length : 87 MM  [3.42 INCH ]
  • Product Width : 46 MM  [1.81 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 2.4
  • Coil Power Rating DC (WATT) : 1.2
  • Coil Resistance (OHM) : 10080
  • Coil Voltage Rating (VAC) : 230
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (WATT) : 1 - 1.5
  • Contact Current Class (AMP) : 5 - 10
  • Environmental Ambient Temperature Class (DEGC) : -25 - 40
  • Height Class (Mechanical) (MM) : 50
  • Length Class (Mechanical) (MM) : 60
  • Width Class (Mechanical) (MM) : 40

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : Connector

Usage Conditions


  • Environmental Ambient Temperature (Max) : 50 DEGC  [104 DEGF ]
  • Environmental Category of Protection : RTI
Buy Now Datasheet
Relays - 6-1415060-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SR6ZC730

SR6ZC730

Buy Now
Sr6Zc730 Schrack Te Connectivity - 94W2589 - Newark, An Avnet Company
Chicago, IL, United States
Sr6Zc730 Schrack Te Connectivity
94W2589
Sr6Zc730 Schrack Te Connectivity 94W2589
SR6ZC730

SR6ZC730

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
6-1415060-1
Relays - Power Relays, Over 2 Amps 6-1415060-1
SR6ZC730

SR6ZC730

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 6-1415060-1 6-1415060-1 94W2589 6-1415060-1
Product Name Electromechanical Relays & Contactors Relays Sr6Zc730 Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
AC Power 2.4 VA
DC Power 1.2 watts
AC Coil Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393154-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Electromechanical Relays & Contactors - 1-1415074-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - 1-1393140-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers