TE Connectivity Power Relays 6-1393215-7

Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 436 Coil Resistance (OHM) : 330 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 436 Coil Resistance (OHM) : 330 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a 1-pole printed circuit board relay with a 1 form C (CO) contact arrangement, rated for 8 A at 250 VAC and 5 A at 125 VDC, using AgNi0.15 contact material. It has a 12 VDC coil with a resistance of 330 Ω and a power consumption of 436 mW. The relay features a 4 kV coil-to-contact dielectric strength, operate and release times of 7 ms and 3 ms respectively, and is wash-tight per IEC 61810 RTIII. It is available in horizontal and vertical mounting versions, with a height of 25.1 mm, length of 28 mm, and width of 10.4 mm, and weighs 14 g. The relay is RoHS compliant and meets VDE and UL 61810-1 certifications.

Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a 1-pole printed circuit board relay with a 1 form C (CO) contact arrangement, rated for 8 A at 250 VAC and 5 A at 125 VDC, using AgNi0.15 contact material. It has a 12 VDC coil with a resistance of 330 Ω and a power consumption of 436 mW. The relay features a 4 kV coil-to-contact dielectric strength, operate and release times of 7 ms and 3 ms respectively, and is wash-tight per IEC 61810 RTIII. It is available in horizontal and vertical mounting versions, with a height of 25.1 mm, length of 28 mm, and width of 10.4 mm, and weighs 14 g. The relay is RoHS compliant and meets VDE and UL 61810-1 certifications.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6-1393215-7 - TE Connectivity
Berwyn, PA, United States
Power Relays
6-1393215-7
Power Relays 6-1393215-7
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 436 Coil Resistance (OHM) : 330 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Product Weight : 14 G  [.494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10, 2 - 5
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgNi0.15
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 25.1 MM  [.989 INCH ]
  • Product Length : 28 MM  [1.103 INCH ]
  • Product Width : 10.4 MM  [.405 INCH ]
  • Width Class (Mechanical) (MM) : 10 - 11

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 436
  • Coil Resistance (OHM) : 330
  • Coil Voltage Rating (VDC) : 12
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
General Purpose Relay, V23057 Series, Power, Spdt, 12 Vdc, 5 A Rohs Compliant Te Connectivity - 01M9446 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, V23057 Series, Power, Spdt, 12 Vdc, 5 A Rohs Compliant Te Connectivity
01M9446
General Purpose Relay, V23057 Series, Power, Spdt, 12 Vdc, 5 A Rohs Compliant Te Connectivity 01M9446
General Purpose Relay, V23057 Series, Power, SPDT, 12 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, V23057 Series, Power, SPDT, 12 VDC, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 6-1393215-7 6-1393215-7 01M9446
Product Name Power Relays Relays General Purpose Relay, V23057 Series, Power, Spdt, 12 Vdc, 5 A Rohs Compliant Te Connectivity
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415542-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393766-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
Electromechanical Relays & Contactors - 1-1721150-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393235-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers