TE Connectivity Power Relays 6-1393030-8

Description
Body Features Primary Product Color : Black Product Weight : 280 G  [9.87 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Switch Arrangement : 1 Form A (SPST-NO) Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Current (Min) (AMP) : .15 Output Current Rating (ARMS) : .15 - 30 Output Voltage (Max) (V) : 660 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Output Voltage Rating (DC Relays) (VDC) : 48 - 660 Housing Features Relay Housing Style : DIN Mount with Integral Heatsink Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n R-Switch & slimSSR Relays : Yes Product Type Features Output Type : AC Power Relay Type : Solid State Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80
Request a Quote
Description
Body Features Primary Product Color : Black Product Weight : 280 G  [9.87 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Switch Arrangement : 1 Form A (SPST-NO) Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Current (Min) (AMP) : .15 Output Current Rating (ARMS) : .15 - 30 Output Voltage (Max) (V) : 660 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Output Voltage Rating (DC Relays) (VDC) : 48 - 660 Housing Features Relay Housing Style : DIN Mount with Integral Heatsink Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n R-Switch & slimSSR Relays : Yes Product Type Features Output Type : AC Power Relay Type : Solid State Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6-1393030-8 is a solid state relay from the SSRK series, designed for industrial applications requiring silent, high-cycle switching of AC loads up to 30A at 600VAC with DC input control. It features DIN rail mounting, an integrated black anodized aluminum heatsink, and a 22.5mm profile for space-efficient installation. The relay offers 4000V rms optical isolation, zero-cross switching, and finger-safe screw clamp terminals rated IP20. It complies with UL approval E29244 and uses UL 94-V0 engineering plastics.

Datasheet Summary
Powered by GS/AI

The 6-1393030-8 is a solid state relay from the SSRK series, designed for industrial applications requiring silent, high-cycle switching of AC loads up to 30A at 600VAC with DC input control. It features DIN rail mounting, an integrated black anodized aluminum heatsink, and a 22.5mm profile for space-efficient installation. The relay offers 4000V rms optical isolation, zero-cross switching, and finger-safe screw clamp terminals rated IP20. It complies with UL approval E29244 and uses UL 94-V0 engineering plastics.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6-1393030-8 - TE Connectivity
Berwyn, PA, United States
Power Relays
6-1393030-8
Power Relays 6-1393030-8
Body Features Primary Product Color : Black Product Weight : 280 G  [9.87 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Switch Arrangement : 1 Form A (SPST-NO) Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Current (Min) (AMP) : .15 Output Current Rating (ARMS) : .15 - 30 Output Voltage (Max) (V) : 660 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Output Voltage Rating (DC Relays) (VDC) : 48 - 660 Housing Features Relay Housing Style : DIN Mount with Integral Heatsink Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n R-Switch & slimSSR Relays : Yes Product Type Features Output Type : AC Power Relay Type : Solid State Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80

Body Features


  • Primary Product Color : Black
  • Product Weight : 280 G  [9.87 OZ ]

Configuration Features


  • Output Switching : Zero

Contact Features


  • Contact Arrangement : 1 Form A (SPST-NO)
  • Switch Arrangement : 1 Form A (SPST-NO)

Dimensions


  • Product Height : 111.5 MM  [4.38 INCH ]
  • Product Length : 82.3 MM  [3.24 INCH ]
  • Product Width : 22.5 MM  [.885 INCH ]

Electrical Characteristics


  • Input Voltage (VDC) : 4 - 32
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Output Current (Min) (AMP) : .15
  • Output Current Rating (ARMS) : .15 - 30
  • Output Voltage (Max) (V) : 660
  • Output Voltage Rating (AC Relays) (VRMS) : 48 - 660
  • Output Voltage Rating (DC Relays) (VDC) : 48 - 660

Housing Features


  • Relay Housing Style : DIN Mount with Integral Heatsink

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • R-Switch & slimSSR Relays : Yes

Product Type Features


  • Output Type : AC
  • Power Relay Type : Solid State
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 80
Buy Now Datasheet
Relays - 6-1393030-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Solid State Relay, 30A, 48Vac 660Vac Rohs Compliant Potter&brumfield Te Connectivity - 75AJ1272 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 30A, 48Vac 660Vac Rohs Compliant Potter&brumfield Te Connectivity
75AJ1272
Solid State Relay, 30A, 48Vac 660Vac Rohs Compliant Potter&brumfield Te Connectivity 75AJ1272
SOLID STATE RELAY, 30A, 48VAC - 660VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, 30A, 48VAC - 660VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 6-1393030-8 6-1393030-8 75AJ1272
Product Name Power Relays Relays Solid State Relay, 30A, 48Vac 660Vac Rohs Compliant Potter&brumfield Te Connectivity
Switch Configuration FormA
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data