Body Features Device Package Style : SIP Product Weight : 25 G [.85 OZ ]
Configuration Features Contact Arrangement : 1 Form A SPST-NO
Dimensions Product Height : 34.3 MM [1.35 INCH ] Product Length : 43.1 MM [1.7 INCH ] Product Width : 22.8 MM [.897 INCH ]
Electrical Characteristics Input Voltage Range (VDC) : 3 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 12 - 280 Load Voltage Rating (VDC) : 12 - 280
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random
Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins
Usage Conditions Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Body Features
- Device Package Style : SIP
- Product Weight : 25 G [.85 OZ ]
Configuration Features
- Contact Arrangement : 1 Form A SPST-NO
Dimensions
- Product Height : 34.3 MM [1.35 INCH ]
- Product Length : 43.1 MM [1.7 INCH ]
- Product Width : 22.8 MM [.897 INCH ]
Electrical Characteristics
- Input Voltage Range (VDC) : 3 - 15
- Isolation Voltage (VRMS) : 4000
- Load Voltage Rating (VRMS) : 12 - 280
- Load Voltage Rating (VDC) : 12 - 280
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Input Voltage Type : DC
- Load Voltage Type : AC
- Output Switching : Random
Termination Features
- Relay Connection Type : PCB Termination
- Terminal Configuration : Solder Pins
Usage Conditions
- Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]