TE Connectivity Power Relays 5-1833004-3

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Clearance Class (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board, Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Clearance Class (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board, Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 5-1833004-3 - TE Connectivity
Berwyn, PA, United States
Power Relays
5-1833004-3
Power Relays 5-1833004-3
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Clearance Class (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board, Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI250
  • Product Weight : 14 G  [.494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 10 - 20, 16
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 15 - 16
  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Clearance Class (MM) : 8
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.142 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 300 - 400
  • Coil Power Rating DC (MILW) : 400
  • Coil Resistance (OHM) : 360
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 30
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Class (MM) : 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board, Socket

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTII
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1833004-3
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-0 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
Electromechanical Relays & Contactors - 1-1415017-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393116-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers