TE Connectivity Micro Relays 6-1414918-8

Description
Contact Features Micro Relay Contact Arrangement : 1 Form A (NO) Micro Relay Contact Current Class : 20 - 30 A Electrical Characteristics Micro Relay Coil Resistance (OHM) : 181 Rated Coil Voltage (VDC) : 10 Other Mounting Brackets : Without
Request a Quote
Description
Contact Features Micro Relay Contact Arrangement : 1 Form A (NO) Micro Relay Contact Current Class : 20 - 30 A Electrical Characteristics Micro Relay Coil Resistance (OHM) : 181 Rated Coil Voltage (VDC) : 10 Other Mounting Brackets : Without
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Relays - 6-1414918-8 - TE Connectivity
Berwyn, PA, United States
Micro Relays
6-1414918-8
Micro Relays 6-1414918-8
Contact Features Micro Relay Contact Arrangement : 1 Form A (NO) Micro Relay Contact Current Class : 20 - 30 A Electrical Characteristics Micro Relay Coil Resistance (OHM) : 181 Rated Coil Voltage (VDC) : 10 Other Mounting Brackets : Without

Contact Features


  • Micro Relay Contact Arrangement : 1 Form A (NO)
  • Micro Relay Contact Current Class : 20 - 30 A

Electrical Characteristics


  • Micro Relay Coil Resistance (OHM) : 181
  • Rated Coil Voltage (VDC) : 10

Other


  • Mounting Brackets : Without
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1414918-8
Product Name Micro Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415537-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Power Relays - 1-1393217-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393204-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Power Relays - 1-1393122-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.5 VA
View Details