Body Features Product Weight : 92 G [3.245 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C (CO) Contact Number of Poles : 2
Contact Features Contact Material : AgCdO
Dimensions Product Height : 49.99 MM [1.96 INCH ] Product Length : 38.89 MM [1.53 INCH ] Product Width : 35.71 MM [1.4 INCH ]
Electrical Characteristics Coil Power Rating AC (VAMP) : 2.9 Coil Resistance (OHM) : 1700 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750 Insulation Initial Dielectric Between Contacts & Coil (V) : 3750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment Product Mount Type : Plain Case
Operation/Applicatio
n Actuating System : AC Coil Magnetic System : Monostable
Other Coil Power Rating Class (VAMP) : 2 - 3 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 0 - 50 Height Class (Mechanical) (MM) : 40 - 50 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40
Packaging Features Packaging Method : Package
Product Type Features Relay Type : General Purpose Power Relay
Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC [113 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45
Body Features
- Product Weight : 92 G [3.245 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class B
- Contact Arrangement : 2 Form C (CO)
- Contact Number of Poles : 2
Contact Features
Dimensions
- Product Height : 49.99 MM [1.96 INCH ]
- Product Length : 38.89 MM [1.53 INCH ]
- Product Width : 35.71 MM [1.4 INCH ]
Electrical Characteristics
- Coil Power Rating AC (VAMP) : 2.9
- Coil Resistance (OHM) : 1700
- Coil Voltage Rating (VAC) : 120
- Contact Current Rating (AMP) : 20
- Contact Limiting Breaking Current (AMP) : 20
- Contact Limiting Continuous Current (AMP) : 20
- Contact Limiting Making Current (AMP) : 20
- Contact Limiting Short-Time Current (AMP) : 20
- Contact Switching Load (Min) : 300mA @ 12V
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750
- Insulation Initial Dielectric Between Contacts & Coil (V) : 3750
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
- Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment
- Product Mount Type : Plain Case
Operation/Application
- Actuating System : AC
- Coil Magnetic System : Monostable
Other
- Coil Power Rating Class (VAMP) : 2 - 3
- Contact Current Class (AMP) : 16
- Environmental Ambient Temperature Class (DEGC) : 0 - 50
- Height Class (Mechanical) (MM) : 40 - 50
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
- Length Class (Mechanical) (MM) : 35 - 40
- Width Class (Mechanical) (MM) : 30 - 40
Packaging Features
- Packaging Method : Package
Product Type Features
- Relay Type : General Purpose Power Relay
Termination Features
- Relay Connection Type : Plug-In
- Terminal Configuration : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 45 DEGC [113 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -45 - 45