TE Connectivity Signal Relays 6-1393806-2

Description
Body Features Weight : 20 G  [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 110 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : .2 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 36 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 823 Signal Relay Coil Voltage Rating (VAC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 30 Signal Relay Contact Switching Voltage (Max) (VDC) : 36 Mechanical Attachment Signal Relay Mounting Type : Screw Mount, Socket Operation/Applicatio n Performance Type : Standard Other Additional Features : Silver-Plated Terminals, Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Termination Features Termination Type : Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Weight : 20 G  [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 110 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : .2 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 36 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 823 Signal Relay Coil Voltage Rating (VAC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 30 Signal Relay Contact Switching Voltage (Max) (VDC) : 36 Mechanical Attachment Signal Relay Mounting Type : Screw Mount, Socket Operation/Applicatio n Performance Type : Standard Other Additional Features : Silver-Plated Terminals, Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Termination Features Termination Type : Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 6-1393806-2 - TE Connectivity
Berwyn, PA, United States
Signal Relays
6-1393806-2
Signal Relays 6-1393806-2
Body Features Weight : 20 G  [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 110 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : .2 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 36 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 823 Signal Relay Coil Voltage Rating (VAC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 30 Signal Relay Contact Switching Voltage (Max) (VDC) : 36 Mechanical Attachment Signal Relay Mounting Type : Screw Mount, Socket Operation/Applicatio n Performance Type : Standard Other Additional Features : Silver-Plated Terminals, Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Termination Features Termination Type : Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 20 G  [.706 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : PdNi
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 1 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 1
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ]
  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 24 MM  [.945 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 13 MM  [.512 INCH ]
  • Width Class (Mechanical) : 12 - 16 mm

Electrical Characteristics


  • Actuating System : AC/DC
  • Coil Power Rating Class : 600 - 800 mW
  • Coil Resistance (OHM) : 110
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : .2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : .2
  • Contact Limiting Short-Time Current (AMP) : .2
  • Contact Voltage Rating (VAC) : 30
  • Contact Voltage Rating (VDC) : 36
  • Input Voltage (VAC) : 30
  • Input Voltage (VDC) : 36
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
  • Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 1000
  • Power Consumption (MILW) : 800
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 823
  • Signal Relay Coil Voltage Rating (VAC) : 12
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 30
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 36

Mechanical Attachment


  • Signal Relay Mounting Type : Screw Mount, Socket

Operation/Application


  • Performance Type : Standard

Other


  • Additional Features : Silver-Plated Terminals, Earth Terminal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle N Relay
  • Relay Type : Cradle N Relay V23154/V23162

Termination Features


  • Termination Type : Solder

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
V23154C 715C404 Amp Te Connectivity - 16H0833 - Newark, An Avnet Company
Chicago, IL, United States
V23154C 715C404 Amp Te Connectivity
16H0833
V23154C 715C404 Amp Te Connectivity 16H0833
V23154C 715C404

V23154C 715C404

Supplier's Site
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
6-1393806-2
Relays - Signal Relays, Up to 2 Amps 6-1393806-2
RELAY GEN PURPOSE DPDT 200MA 9V

RELAY GEN PURPOSE DPDT 200MA 9V

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 6-1393806-2 16H0833 6-1393806-2
Product Name Signal Relays V23154C 715C404 Amp Te Connectivity Relays - Signal Relays, Up to 2 Amps
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data