TE Connectivity Electromechanical Relays & Contactors 6-1415541-1

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F, Protection Diode Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.14 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .76 Coil Resistance (OHM) : 192 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 10 - 20 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F, Protection Diode Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.14 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .76 Coil Resistance (OHM) : 192 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 10 - 20 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The miniature relay PT is a general-purpose electromagnetic relay with 2 form C contacts, designed for control and automation applications. It has a PCB-THT or plug-in mounting style, measures 29 mm in height, and weighs 30 g. The relay operates with a 12 VDC coil, drawing 750 mW at 192 Ω resistance, and includes an integrated LED and protection diode. Contact ratings are 12 A at 250 VAC for resistive loads, with a maximum switching power of 3000 VA. It features AgNi90/10 contact material, a mechanical endurance of 30 million operations with a DC coil, and an operating temperature range of -40 °C to +70 °C. The relay meets UL E214025, VDE 40009108, and Lloyds 00/20059 approvals, with insulation strength of 2500 Vrms between contact and coil, and 1200 Vrms between open contacts. It complies with EU RoHS, REACH, and halogen-free standards.

Datasheet Summary
Powered by GS/AI

The miniature relay PT is a general-purpose electromagnetic relay with 2 form C contacts, designed for control and automation applications. It has a PCB-THT or plug-in mounting style, measures 29 mm in height, and weighs 30 g. The relay operates with a 12 VDC coil, drawing 750 mW at 192 Ω resistance, and includes an integrated LED and protection diode. Contact ratings are 12 A at 250 VAC for resistive loads, with a maximum switching power of 3000 VA. It features AgNi90/10 contact material, a mechanical endurance of 30 million operations with a DC coil, and an operating temperature range of -40 °C to +70 °C. The relay meets UL E214025, VDE 40009108, and Lloyds 00/20059 approvals, with insulation strength of 2500 Vrms between contact and coil, and 1200 Vrms between open contacts. It complies with EU RoHS, REACH, and halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1415541-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1415541-1
Electromechanical Relays & Contactors 6-1415541-1
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F, Protection Diode Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.14 INCH ] Product Length : 28 MM  [1.1 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .76 Coil Resistance (OHM) : 192 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 10 - 20 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F, Protection Diode
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil (MM) : 3
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 29 MM  [1.14 INCH ]
  • Product Length : 28 MM  [1.1 INCH ]
  • Product Width : 22.5 MM  [.885 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .76
  • Coil Resistance (OHM) : 192
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 12
  • Contact Limiting Breaking Current (AMP) : 12
  • Contact Limiting Making Current (AMP) : 24
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Panel & Socket

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Indicator Type : LED

Other


  • Coil Power Rating Class (WATT) : .6 - .8
  • Contact Current Class (AMP) : 10 - 20
  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 25 - 30
  • Width Class (Mechanical) (MM) : 20 - 25

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
6-1415541-1
General Purpose Relays 6-1415541-1
General Purpose Relays 12A, 12VDC 2 Form C(CO) SKT MNT

General Purpose Relays 12A, 12VDC 2 Form C(CO) SKT MNT

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
6-1415541-1
Relays - Power Relays, Over 2 Amps 6-1415541-1
RELAY GEN PURP

RELAY GEN PURP

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 6-1415541-1 6-1415541-1 6-1415541-1
Product Name Electromechanical Relays & Contactors General Purpose Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
DC Power 0.7600 watts
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data