TE Connectivity Electromechanical Relays & Contactors 6-1415537-9

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2+Au Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.65 INCH ] Product Length : 55 MM  [2.167 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 15 - 20 Length Class (Mechanical) (MM) : 50 - 60 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2+Au Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.65 INCH ] Product Length : 55 MM  [2.167 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 15 - 20 Length Class (Mechanical) (MM) : 50 - 60 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR6 series is a 6-pole force-guided relay with reinforced insulation and AgSnO2 + 0.2μm Au contact material, compliant with EN61810-3 for fail-safe operation. It supports a maximum switching voltage of 400VAC and a rated voltage of 250VAC, with contact ratings up to 8A at 250VAC. The relay features a coil power rating of 800mW and a coil voltage range of 5 to 110VDC. It has a PCB-mounted design with 5.5mm clearance and creepage, solder pin termination, and an operating temperature range of -25°C to 70°C. Mechanical endurance is rated at 10 million operations. Approvals include UL E214025, VDE 128935, TÜV 968/EL 350, and CCC 2020970303000302.

Datasheet Summary
Powered by GS/AI

The SR6 series is a 6-pole force-guided relay with reinforced insulation and AgSnO2 + 0.2μm Au contact material, compliant with EN61810-3 for fail-safe operation. It supports a maximum switching voltage of 400VAC and a rated voltage of 250VAC, with contact ratings up to 8A at 250VAC. The relay features a coil power rating of 800mW and a coil voltage range of 5 to 110VDC. It has a PCB-mounted design with 5.5mm clearance and creepage, solder pin termination, and an operating temperature range of -25°C to 70°C. Mechanical endurance is rated at 10 million operations. Approvals include UL E214025, VDE 128935, TÜV 968/EL 350, and CCC 2020970303000302.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1415537-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1415537-9
Electromechanical Relays & Contactors 6-1415537-9
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2+Au Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.65 INCH ] Product Length : 55 MM  [2.167 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 15 - 20 Length Class (Mechanical) (MM) : 50 - 60 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 3A (NO) + 3B (NC)
  • Contact Number of Poles : 6
  • Contact Special Features : Force Guided Contacts

Contact Features


  • Contact Material : AgSnO2+Au

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Product Height : 16.5 MM  [.65 INCH ]
  • Product Length : 55 MM  [2.167 INCH ]
  • Product Width : 16.5 MM  [.65 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .8
  • Coil Resistance (OHM) : 4500
  • Coil Voltage Rating (VDC) : 60
  • Contact Current Rating (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Other


  • Coil Power Rating Class (WATT) : .6 - .8
  • Contact Current Class (AMP) : 5 - 10
  • Height Class (Mechanical) (MM) : 15 - 20
  • Length Class (Mechanical) (MM) : 50 - 60
  • Width Class (Mechanical) (MM) : 16 - 20

Packaging Features


  • Packaging Method : Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Relays - 6-1415537-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SR6A6K60

SR6A6K60

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
6-1415537-9
Relays - Power Relays, Over 2 Amps 6-1415537-9
RELAY GEN PURPOSE 6PST 8A 60V

RELAY GEN PURPOSE 6PST 8A 60V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 6-1415537-9 6-1415537-9 6-1415537-9
Product Name Electromechanical Relays & Contactors Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
DC Power 0.8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617749-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -94 to 257 F (-70 to 125 C)
DC Coil Voltage 28 volts
View Details
3 suppliers
Power Relays - 1-1393130-9 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Power Relays - 1-1393768-0 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
2 suppliers
Power Relays - 1-1393767-9 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details