Body Features Enclosure Type : Environmentally Sealed
Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1
Dimensions Coil Wire Length : 381 MM [15 INCH ] Wire Size (AWG) : 22
Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000
Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 45 - 55
Operation/Applicatio
n Current Type : DC
Other Contact Current Class (AMP) : >500
Packaging Features Packaging Method : Individual
Product Type Features Relay & Contactor Type : High Voltage Contactor
Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : 1/4-20 UNC-2B
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
- Contact Arrangement : 1 Form X SPST-NO-DM
- Contact Number of Poles : 1
Dimensions
- Coil Wire Length : 381 MM [15 INCH ]
- Wire Size (AWG) : 22
Electrical Characteristics
- Coil Resistance (OHM) : 72
- Coil Voltage Rating (VDC) : 32
- Contact Current Rating (AMP) : 1000
- Contact Switching Voltage (Max) (VDC) : 1000
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Torque (Main) (INLBS) : 45 - 55
Operation/Application
Other
- Contact Current Class (AMP) : >500
Packaging Features
- Packaging Method : Individual
Product Type Features
- Relay & Contactor Type : High Voltage Contactor
Termination Features
- Auxiliary Termination & Connection Type : Flying Lead
- Coil Termination & Connection Type : Flying Leads
- Main Termination & Connection Type : 1/4-20 UNC-2B