TE Connectivity Electromechanical Relays & Contactors 5-1618407-2

Description
Configuration Features Auxiliary Switch Contact Arrangement : 2 SPDT Contact Arrangement : DPST-NO Contact Number of Poles : 2 Electrical Characteristics Coil Resistance (OHM) : 90, 7.8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 350 Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M6 x 1 Female
Request a Quote Datasheet
Description
Configuration Features Auxiliary Switch Contact Arrangement : 2 SPDT Contact Arrangement : DPST-NO Contact Number of Poles : 2 Electrical Characteristics Coil Resistance (OHM) : 90, 7.8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 350 Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M6 x 1 Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1618407-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1618407-2
Electromechanical Relays & Contactors 5-1618407-2
Configuration Features Auxiliary Switch Contact Arrangement : 2 SPDT Contact Arrangement : DPST-NO Contact Number of Poles : 2 Electrical Characteristics Coil Resistance (OHM) : 90, 7.8 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 350 Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M6 x 1 Female

Configuration Features


  • Auxiliary Switch Contact Arrangement : 2 SPDT
  • Contact Arrangement : DPST-NO
  • Contact Number of Poles : 2

Electrical Characteristics


  • Coil Resistance (OHM) : 90, 7.8
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 350
  • Contact Switching Voltage (Max) (VAC) : 600

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Flying Lead
  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : M6 x 1 Female
Buy Now Datasheet
Relays - 5-1618407-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, EV202 DPST-NO, 28V

RELAY, EV202 DPST-NO, 28V

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1618407-2 5-1618407-2
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Signal Relays - 1-1393802-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393122-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.2 VA
View Details
2 suppliers
Solid State Relays - 1-1393028-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers