TE Connectivity Automotive PCB Double Relays 6-1414920-1

Description
Body Features Product Weight : 8 G  [.282 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Base Material : AgSnO2 Contact Current Class (AMP) : 20 - 30 Terminal Type : PCB-THR Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 10.2 MM  [.4 INCH ] Product Length : 23.6 MM  [.929 INCH ] Product Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 567 Coil Resistance (OHM) : 254 Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5V Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Mounting Type : Printed Circuit Board Other Current Rating (85°C) : 15, 20 High Power Relays (>75A) : No Relay Type : Double Micro Relay K Voltage (Nominal) (VDC) : 12 Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Product Weight : 8 G  [.282 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Base Material : AgSnO2 Contact Current Class (AMP) : 20 - 30 Terminal Type : PCB-THR Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 10.2 MM  [.4 INCH ] Product Length : 23.6 MM  [.929 INCH ] Product Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 567 Coil Resistance (OHM) : 254 Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5V Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Mounting Type : Printed Circuit Board Other Current Rating (85°C) : 15, 20 High Power Relays (>75A) : No Relay Type : Double Micro Relay K Voltage (Nominal) (VDC) : 12 Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Double Relays - 6-1414920-1 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Double Relays
6-1414920-1
Automotive PCB Double Relays 6-1414920-1
Body Features Product Weight : 8 G  [.282 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Base Material : AgSnO2 Contact Current Class (AMP) : 20 - 30 Terminal Type : PCB-THR Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 10.2 MM  [.4 INCH ] Product Length : 23.6 MM  [.929 INCH ] Product Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 567 Coil Resistance (OHM) : 254 Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 1000mA @ 5V Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Mounting Type : Printed Circuit Board Other Current Rating (85°C) : 15, 20 High Power Relays (>75A) : No Relay Type : Double Micro Relay K Voltage (Nominal) (VDC) : 12 Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTII

Body Features


  • Product Weight : 8 G  [.282 OZ ]

Contact Features


  • Contact Arrangement : 2 Form C (CO)
  • Contact Base Material : AgSnO2
  • Contact Current Class (AMP) : 20 - 30
  • Terminal Type : PCB-THR

Dimensions


  • Height Class (Mechanical) (MM) : 10 - 11
  • Length Class (Mechanical) (MM) : 20 - 25
  • Product Height : 10.2 MM  [.4 INCH ]
  • Product Length : 23.6 MM  [.929 INCH ]
  • Product Width : 12.9 MM  [.508 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 500 - 600
  • Coil Power Rating DC (MILW) : 567
  • Coil Resistance (OHM) : 254
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 30
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 1000mA @ 5V
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Mounting Type : Printed Circuit Board

Other


  • Current Rating (85°C) : 15, 20
  • High Power Relays (>75A) : No
  • Relay Type : Double Micro Relay K
  • Voltage (Nominal) (VDC) : 12

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 85 - 105
  • Environmental Category of Protection : RTII
Buy Now
Relays - Power Relays, Over 2 Amps - 6-1414920-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
6-1414920-1
Relays - Power Relays, Over 2 Amps 6-1414920-1
V23086R2801A403-EV-C BOX

V23086R2801A403-EV-CBOX

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 6-1414920-1 6-1414920-1
Product Name Automotive PCB Double Relays Relays - Power Relays, Over 2 Amps
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board Through Hole
Approvals EU ELV Compliant; RoHS
DC Power 0.5670 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393240-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393779-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers