TE Connectivity ™ Electromechanical Relays & Contactors 5-1618388-8

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Coil) (INLBS) : 15 - 30 Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : 10-32 Stud Main Termination & Connection Type : M8 x 1.25
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Coil) (INLBS) : 15 - 30 Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : 10-32 Stud Main Termination & Connection Type : M8 x 1.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1618388-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1618388-8
Electromechanical Relays & Contactors 5-1618388-8
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Coil) (INLBS) : 15 - 30 Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : 10-32 Stud Main Termination & Connection Type : M8 x 1.25

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Dimensions


  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 145
  • Coil Voltage Rating (VDC) : 48
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Coil) (INLBS) : 15 - 30
  • Torque (Main) (INLBS) : 80 - 100

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : 10-32 Stud
  • Main Termination & Connection Type : M8 x 1.25
Buy Now
Relays - Contactors (Electromechanical) - 1024263-5-1618388-8 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1024263-5-1618388-8
Relays - Contactors (Electromechanical) 1024263-5-1618388-8
Win Source Part Number: 1024263-5-1618388-8 Category: Relays>Contactors (Electromechanical) Series: LEV200, KILOVAC Termination Style: Stud Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Resistance: 145Ohms Coil Current: 331 mA Operate Time: 25 ms Coil Voltage: 48VDC Contact Rating (Current): 500 A Switching Voltage: 900VDC - Max Release Time: 12 ms Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 38 VDC Must Release Voltage: 7 VDC REACH Status: REACH Affected HTSUS: 8536.41.0045 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 516183888,A122275,5- 1618388-8-ND,LEV200A 6NAA Base Product Number: 1618388

Win Source Part Number: 1024263-5-1618388-8
Category: Relays>Contactors (Electromechanical)
Series: LEV200, KILOVAC
Termination Style: Stud
Features: Sealed - Hermetically
Package: Bulk
Contact Form: SPST-NO (DM) (1 Form X)
Standard Package: 1
Coil Resistance: 145Ohms
Coil Current: 331 mA
Operate Time: 25 ms
Coil Voltage: 48VDC
Contact Rating (Current): 500 A
Switching Voltage: 900VDC - Max
Release Time: 12 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 38 VDC
Must Release Voltage: 7 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0045
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 516183888,A122275,5-1618388-8-ND,LEV200A6NAA
Base Product Number: 1618388

Buy Now Datasheet
Relays - 5-1618388-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, SPST-NO

RELAY, SPST-NO

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Electromechanical Interface Relays - 527803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
527803
Electromechanical Interface Relays 527803
TE Connectivity 5-1618388-8

TE Connectivity 5-1618388-8

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. RS Components, Ltd.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 5-1618388-8 1024263-5-1618388-8 5-1618388-8 527803
Product Name Electromechanical Relays & Contactors Relays - Contactors (Electromechanical) Relays Electromechanical Interface Relays
Approvals EU ELV Compliant; RoHS RoHS
DC Voltage 900 volts
DC Coil Voltage 48 volts 48 volts
Resistance 145 ohms 145 ohms 145 ohms
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Force Guided Relays - 2861788 - RS Components, Ltd.
Specs
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw
View Details
Signal Relays - 1-1393774-5 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers