Body Features Enclosure Type : Dust Protected Product Weight : 85 G [2.988 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1
Contact Features Contact Material : AgCdO
Dimensions Product Height : 35.71 MM [1.4 INCH ] Product Length : 73.7 MM [2.9 INCH ] Product Width : 38.89 MM [1.53 INCH ]
Electrical Characteristics Coil Power Rating AC (VAMP) : 2 Coil Resistance (OHM) : 85 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment Product Mount Type : Panel & Socket Product Mounting Feature Type : Flange with Mounting Slots
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : AC
Other Coil Power Rating Class (VAMP) : 1 - 2 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 40 - 50 Width Class (Mechanical) (MM) : 30 - 40
Packaging Features Packaging Method : Package
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 55
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 85 G [2.988 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class B
- Contact Arrangement : 1 Form C SPDT-CO
- Contact Number of Poles : 1
Contact Features
Dimensions
- Product Height : 35.71 MM [1.4 INCH ]
- Product Length : 73.7 MM [2.9 INCH ]
- Product Width : 38.89 MM [1.53 INCH ]
Electrical Characteristics
- Coil Power Rating AC (VAMP) : 2
- Coil Resistance (OHM) : 85
- Coil Voltage Rating (VAC) : 24
- Contact Current Rating (AMP) : 10
- Contact Limiting Breaking Current (AMP) : 10
- Contact Limiting Continuous Current (AMP) : 10
- Contact Limiting Making Current (AMP) : 10
- Contact Limiting Short-Time Current (AMP) : 10
- Contact Switching Load (Min) : 300mA @ 12V
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
- Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment
- Product Mount Type : Panel & Socket
- Product Mounting Feature Type : Flange with Mounting Slots
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : AC
Other
- Coil Power Rating Class (VAMP) : 1 - 2
- Contact Current Class (AMP) : 16
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Height Class (Mechanical) (MM) : 30 - 40
- Length Class (Mechanical) (MM) : 40 - 50
- Width Class (Mechanical) (MM) : 30 - 40
Packaging Features
- Packaging Method : Package
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Quick Connect Terminals
- Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 55 DEGC [131 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -45 - 55