Body Features Weight : 16 G [.565 OZ ]
Contact Features Contact Base Material : Ag Alloy Micro Relay Contact Arrangement : 1 Form A (NO) Micro Relay Contact Current Class : 20 - 30 A Terminal Type : Plug-In, Quick Connect
Dimensions Height : 25.4 MM [1 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 23 MM [.906 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 15.5 MM [.61 INCH ] Width Class (Mechanical) : 12 - 16 mm
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1200 Coil Power Rating Class : 1 - 1.5 W Coil Power Rating Class (WATT) : 1 - 1.5 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 150 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Micro Relay Coil Resistance (OHM) : 119 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12
Mechanical Attachment Mounting Type : Plug-In
Other Mounting Brackets : Without
Product Type Features Relay Type : Micro Relay A/VFMA
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I
Body Features
Contact Features
- Contact Base Material : Ag Alloy
- Micro Relay Contact Arrangement : 1 Form A (NO)
- Micro Relay Contact Current Class : 20 - 30 A
- Terminal Type : Plug-In, Quick Connect
Dimensions
- Height : 25.4 MM [1 INCH ]
- Height Class (Mechanical) : 25 - 30 mm
- Length : 23 MM [.906 INCH ]
- Length Class (Mechanical) : 20 - 25 mm
- Width : 15.5 MM [.61 INCH ]
- Width Class (Mechanical) : 12 - 16 mm
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating (DC) (MILW) : 1200
- Coil Power Rating Class : 1 - 1.5 W
- Coil Power Rating Class (WATT) : 1 - 1.5
- Contact Limiting Breaking Current (AMP) : 30
- Contact Limiting Continuous Current (AMP) : 30
- Contact Limiting Making Current (AMP) : 120
- Contact Limiting Short-Time Current (AMP) : 150
- Contact Switching Load (Min) : 1000mA @ 5VDC
- Current Rating (85°C) (AMP) : 30
- Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
- Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
- Micro Relay Coil Resistance (OHM) : 119
- Rated Coil Voltage (VDC) : 12
- Rated Voltage (VDC) : 12
Mechanical Attachment
Other
- Mounting Brackets : Without
Product Type Features
- Relay Type : Micro Relay A/VFMA
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Environmental Ambient Temperature Class : 105 - 125°C
- Environmental Category of Protection : RT I